E-Switch, Inc. Snap Action Switches LS0851502F045C1A

Description
SNAP ACTION, 15A, SPDT, On-(Off), Quick Connect - 0.187"
Request a Quote Datasheet
Description
SNAP ACTION, 15A, SPDT, On-(Off), Quick Connect - 0.187"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1400-LS0851502F045C1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-LS0851502F045C1A
Snap Action Switches 1400-LS0851502F045C1A
SNAP ACTION, 15A, SPDT, On-(Off), Quick Connect - 0.187"

SNAP ACTION, 15A, SPDT, On-(Off), Quick Connect - 0.187"

Supplier's Site Datasheet
Snap Action, Limit Switches - EG4523-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG4523-ND
Snap Action, Limit Switches EG4523-ND
SWITCH SNAP ACTION SPDT 15A 125V

SWITCH SNAP ACTION SPDT 15A 125V

Buy Now Datasheet
Microswitch, Lever, Spdt, 15A, 250V, Qc; Microswitch Type E-Switch - 15N8234 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 15A, 250V, Qc; Microswitch Type E-Switch
15N8234
Microswitch, Lever, Spdt, 15A, 250V, Qc; Microswitch Type E-Switch 15N8234
MICROSWITCH, LEVER, SPDT, 15A, 250V, QC; Microswitch Type:Standard; Microswitch Actuator:Long Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 15A, 250V, QC; Microswitch Type:Standard; Microswitch Actuator:Long Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
LS0851502F045C1A
Basic / Snap Action Switches LS0851502F045C1A
Basic / Snap Action Switches 15A 125VAC SPDT .187 Quick Connect

Basic / Snap Action Switches 15A 125VAC SPDT .187 Quick Connect

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 1400-LS0851502F045C1A EG4523-ND 15N8234 LS0851502F045C1A
Product Name Snap Action Switches Snap Action, Limit Switches Microswitch, Lever, Spdt, 15A, 250V, Qc; Microswitch Type E-Switch Basic / Snap Action Switches
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 15 amps 15 amps 15 amps
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect
Actuator Style Lever Style Lever Style
Operating Temp -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
Snap Action Switches - K2015157 - TE Connectivity
Specs
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details