C&K Components Snap Action, Limit Switches LCW012S26SDY

Description
SWITCH SNAP SPST-NO 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP SPST-NO 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN12175-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN12175-ND
Snap Action, Limit Switches CKN12175-ND
SWITCH SNAP SPST-NO 100MA 125V

SWITCH SNAP SPST-NO 100MA 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
LCW012S26SDY
Basic / Snap Action Switches LCW012S26SDY
Basic / Snap Action Switches .1A 125/250VAC 203g SPST NO 18.6mm Lever

Basic / Snap Action Switches .1A 125/250VAC 203g SPST NO 18.6mm Lever

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number CKN12175-ND LCW012S26SDY
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Lever
Features Dustproof
Operating Temp -40 to 248 F (-40 to 120 C) -40 to 248 F (-40 to 120 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-1445-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2326074 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Simulated Roller Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 2496854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details