C&K Components Snap Action, Limit Switches LCGHF5A10RC

Description
SWITCH SNAP ACTION SPDT 1A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 1A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN1426-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN1426-ND
Snap Action, Limit Switches CKN1426-ND
SWITCH SNAP ACTION SPDT 1A 125V

SWITCH SNAP ACTION SPDT 1A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
LCGHF5A10RC
Basic / Snap Action Switches LCGHF5A10RC
Basic / Snap Action Switches SPDT 1A RT ANGLE PCB

Basic / Snap Action Switches SPDT 1A RT ANGLE PCB

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number CKN1426-ND LCGHF5A10RC
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Roller Lever
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 1 amps 1 amps
Actuating Force 2.01 oz (0.5591 N) 6.11 oz (1.7 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351463-1 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Micro Switches - 2326170 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details