C&K Components Snap Action, Limit Switches LCGHF5A10LCE

Description
SWITCH SNAP ACTION SPDT 1A 125V
Request a Quote
Description
SWITCH SNAP ACTION SPDT 1A 125V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CKN11176-ND is a snap-action limit switch from the LC Series, designed for applications requiring a compact and reliable switching solution. It features a contact rating of up to 10.1 amps at 250 V AC and an electrical life of 100,000 cycles, making it suitable for various motorized equipment, sump pumps, and thermostatic controls. The switch operates within a temperature range of -25AöC to 85AöC and has a minimum insulation resistance of 1,000 M ohm. The switch is available with different actuator styles and operating forces, ranging from 142 to 170 grams at the actuator button. It can be mounted using 2-56 screws with a maximum torque of 2.3 in/lbs. The materials used include thermoplastic polyester for the housing and actuator button, with fine silver contacts for enhanced conductivity. The switch also offers options for quick connect, wire lead, or PC mounting, providing flexibility in installation.

Datasheet Summary
Powered by GS/AI

The CKN11176-ND is a snap-action limit switch from the LC Series, designed for applications requiring a compact and reliable switching solution. It features a contact rating of up to 10.1 amps at 250 V AC and an electrical life of 100,000 cycles, making it suitable for various motorized equipment, sump pumps, and thermostatic controls. The switch operates within a temperature range of -25AöC to 85AöC and has a minimum insulation resistance of 1,000 M ohm. The switch is available with different actuator styles and operating forces, ranging from 142 to 170 grams at the actuator button. It can be mounted using 2-56 screws with a maximum torque of 2.3 in/lbs. The materials used include thermoplastic polyester for the housing and actuator button, with fine silver contacts for enhanced conductivity. The switch also offers options for quick connect, wire lead, or PC mounting, providing flexibility in installation.

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN11176-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN11176-ND
Snap Action, Limit Switches CKN11176-ND
SWITCH SNAP ACTION SPDT 1A 125V

SWITCH SNAP ACTION SPDT 1A 125V

Buy Now Datasheet
Snap C&k Components - 35AH1917 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
35AH1917
Snap C&k Components 35AH1917
SNAP

SNAP

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
LCGHF5A10LCE
Basic / Snap Action Switches LCGHF5A10LCE
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number CKN11176-ND 35AH1917 LCGHF5A10LCE
Product Name Snap Action, Limit Switches Snap C&k Components Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Roller Lever
Operating Temp -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 1 amps 10.1 amps
Actuating Force 2.01 oz (0.5591 N) 6 oz (1.67 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2435262-4 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL3-A1 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 2496831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details