E-Switch, Inc. Snap Action, Limit Switches LS085R106F120C1B

Description
SWITCH SNAP SPST-NC 0.4VA 20V
Request a Quote Datasheet
Description
SWITCH SNAP SPST-NC 0.4VA 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - LS085R106F120C1B-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
LS085R106F120C1B-ND
Snap Action, Limit Switches LS085R106F120C1B-ND
SWITCH SNAP SPST-NC 0.4VA 20V

SWITCH SNAP SPST-NC 0.4VA 20V

Buy Now Datasheet
Snap Action Switches - 1400-LS085R106F120C1B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-LS085R106F120C1B
Snap Action Switches 1400-LS085R106F120C1B
SNAP ACTION, 0.4VA, SPST-NC, On-(Off), Quick Connect - 0.187"

SNAP ACTION, 0.4VA, SPST-NC, On-(Off), Quick Connect - 0.187"

Supplier's Site Datasheet
Microswitch, Roller, Spst-Nc, 0.4Va, 20V; Microswitch Type E-Switch - 24R3286 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller, Spst-Nc, 0.4Va, 20V; Microswitch Type E-Switch
24R3286
Microswitch, Roller, Spst-Nc, 0.4Va, 20V; Microswitch Type E-Switch 24R3286
MICROSWITCH, ROLLER, SPST-NC, 0.4VA, 20V; Microswitch Type:Standard; Microswitch Actuator:Long Roller Lever; Contact Configuration:SPST-N C; Switch Terminals:Quick Connect; Contact Current Max:-; Contact Voltage DC Nom:20V RoHS Compliant: Yes

MICROSWITCH, ROLLER, SPST-NC, 0.4VA, 20V; Microswitch Type:Standard; Microswitch Actuator:Long Roller Lever; Contact Configuration:SPST-NC; Switch Terminals:Quick Connect; Contact Current Max:-; Contact Voltage DC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
LS085R106F120C1B
Basic / Snap Action Switches LS085R106F120C1B
Basic / Snap Action Switches 15A 125VAC SPST NC .187 Quick Connect

Basic / Snap Action Switches 15A 125VAC SPST NC .187 Quick Connect

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number LS085R106F120C1B-ND 1400-LS085R106F120C1B 24R3286 LS085R106F120C1B
Product Name Snap Action, Limit Switches Snap Action Switches Microswitch, Roller, Spst-Nc, 0.4Va, 20V; Microswitch Type E-Switch Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Roller Style
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Maximum Current 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2A Ultra Subminiature Detection Switch - D2A-2120 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Standards and Certifications IP00
View Details
3 suppliers
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 8046212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short roller lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details