C&K Components Snap Action, Limit Switches HDP001R

Description
SWITCH DETECTOR SPST-NO 1MA 5V
Request a Quote Datasheet
Description
SWITCH DETECTOR SPST-NO 1MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN10548CT-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10548CT-ND
Snap Action, Limit Switches CKN10548CT-ND
SWITCH DETECTOR SPST-NO 1MA 5V

SWITCH DETECTOR SPST-NO 1MA 5V

Buy Now Datasheet
Snap Action, Limit Switches - CKN10548TR-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10548TR-ND
Snap Action, Limit Switches CKN10548TR-ND
SWITCH DETECTOR SPST-NO 1MA 5V

SWITCH DETECTOR SPST-NO 1MA 5V

Buy Now Datasheet
Snap Action, Limit Switches - CKN10548DKR-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10548DKR-ND
Snap Action, Limit Switches CKN10548DKR-ND
SWITCH DETECTOR SPST-NO 1MA 5V

SWITCH DETECTOR SPST-NO 1MA 5V

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> Microswitches
HDP001R
Key/Switch >> Microswitches HDP001R
1mA 5V SPST - NO SMD Microswitches ROHS

1mA 5V SPST - NO SMD Microswitches ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited
Product Category Snap Action Switches Snap Action Switches
Product Number CKN10548CT-ND HDP001R
Product Name Snap Action, Limit Switches Key/Switch >> Microswitches
Actuator Style Angled Toggle (Detector)
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO)
Maximum Current 1.00E-3 amps 1.00E-3 amps
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Snap Action Switches - 2435260-5 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Micro Switches - 2496860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details