C&K Components Snap Action, Limit Switches KDS33

Description
SWITCH SNAP SPST-NC 0.4VA 20V
Request a Quote Datasheet
Description
SWITCH SNAP SPST-NC 0.4VA 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN4086-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN4086-ND
Snap Action, Limit Switches CKN4086-ND
SWITCH SNAP SPST-NC 0.4VA 20V

SWITCH SNAP SPST-NC 0.4VA 20V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number CKN4086-ND
Product Name Snap Action, Limit Switches
Actuator Style Overtravel Plunger
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C072D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - 1-2439028-4 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details