SWITCH SNAP ACT SPDT 0.4VA 20V
SNAP ACTION, 0.4VA, SPDT, On-(Off), Quick Connect - 0.187"
MICROSWITCH, PLUNGER, SPDT, 0.4VA, 20V; Microswitch Type:Standard; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:-; Contact Voltage DC Nom:20V RoHS Compliant: Yes
Basic / Snap Action Switches 15A 125VAC SPDT .187 Quick Connect
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | LS085R100F160C1A-ND | 1400-LS085R100F160C1A | 15N8205 | LS085R100F160C1A |
| Product Name | Snap Action, Limit Switches | Snap Action Switches | Microswitch, Plunger, Spdt, 0.4Va, 20V; Microswitch Type E-Switch | Basic / Snap Action Switches |
| Actuator Style | Round (Pin Plunger) | |||
| Operating Temp | -13 to 185 F (-25 to 85 C) | |||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.4000 amps | |||
| Actuating Force | 5.64 oz (1.57 N) |