Honeywell Sensing & IoT Snap Action, Limit Switches LS4D3K

Description
SWITCH SNAP ACTION SPDT 10A 120V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 10A 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 480-6019-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-6019-ND
Snap Action, Limit Switches 480-6019-ND
SWITCH SNAP ACTION SPDT 10A 120V

SWITCH SNAP ACTION SPDT 10A 120V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 480-6019-ND
Product Name Snap Action, Limit Switches
Actuator Style Roller Style
Standards and Certifications RoHS
Operating Temp 10 to 199 F (-12 to 93 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.8000 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Snap Action Switches - 2351445-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
D2D Power/Door Switch - D2D-1100 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details
3 suppliers
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details