E-Switch, Inc. Snap Action Switches LS0851504F085C2B

Description
SNAP ACTION, 15A, SPST-NC, On-(Off), Quick Connect - 0.250"
Request a Quote Datasheet
Description
SNAP ACTION, 15A, SPST-NC, On-(Off), Quick Connect - 0.250"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1400-LS0851504F085C2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-LS0851504F085C2B
Snap Action Switches 1400-LS0851504F085C2B
SNAP ACTION, 15A, SPST-NC, On-(Off), Quick Connect - 0.250"

SNAP ACTION, 15A, SPST-NC, On-(Off), Quick Connect - 0.250"

Supplier's Site Datasheet
Snap Action, Limit Switches - LS0851504F085C2B-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
LS0851504F085C2B-ND
Snap Action, Limit Switches LS0851504F085C2B-ND
SWITCH SNAP ACT SPST-NC 15A 125V

SWITCH SNAP ACT SPST-NC 15A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
LS0851504F085C2B
Basic / Snap Action Switches LS0851504F085C2B
Basic / Snap Action Switches 15A 125VAC SPST NC .250 Quick Connect

Basic / Snap Action Switches 15A 125VAC SPST NC .250 Quick Connect

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 1400-LS0851504F085C2B LS0851504F085C2B-ND LS0851504F085C2B
Product Name Snap Action Switches Snap Action, Limit Switches Basic / Snap Action Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC) Normally Closed (NC)
Maximum Current 15 amps 15 amps
Terminal Type Quick Connect / Blade Quick Connect / Blade
Actuator Style Lever Style; Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Actuating Force 28.22 oz (7.85 N)
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2326204 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details