SWITCH SNAP ACTION SPDT 5A 125V
Basic / Snap Action Switches Snap
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | LCGGV6P00LC-ND | LCGGV6P00LC | 35AH1894 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches | Snap C&k Components |
| Actuator Style | Round (Pin Plunger) | Pushbutton Style; Plunger | |
| Operating Temp | -13 to 185 F (-25 to 85 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 5 amps | ||
| Actuating Force | 5.01 oz (1.39 N) | 5 oz (1.39 N) |