C&K Components Snap Action, Limit Switches LCGHV6A10RC

Description
SWITCH SNAP ACTION SPDT 5A 125V
Request a Quote
Description
SWITCH SNAP ACTION SPDT 5A 125V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LCGHV6A10RC-ND is a snap-action limit switch from the LC series, designed for applications requiring compact size and high electrical capacity. It has a contact rating of up to 10.1 amps at 250 V AC and an electrical life of 100,000 cycles, making it suitable for motorized equipment, sump pumps, and thermostatic controls. The switch operates within a temperature range of -25AöC to 85AöC and features an insulation resistance of at least 1,000 M ohm and a dielectric strength of 1,000 Vrms minimum at sea level. The operating force for this switch ranges from 142 to 170 grams, depending on the actuator used. It can be mounted using 2-56 screws with a maximum torque of 2.3 in/lbs. The switch housing is made from thermoplastic polyester or high-temperature thermoplastic, ensuring durability. Various actuator styles and termination options are available, including quick connect and wire lead configurations. The switch is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The LCGHV6A10RC-ND is a snap-action limit switch from the LC series, designed for applications requiring compact size and high electrical capacity. It has a contact rating of up to 10.1 amps at 250 V AC and an electrical life of 100,000 cycles, making it suitable for motorized equipment, sump pumps, and thermostatic controls. The switch operates within a temperature range of -25AöC to 85AöC and features an insulation resistance of at least 1,000 M ohm and a dielectric strength of 1,000 Vrms minimum at sea level. The operating force for this switch ranges from 142 to 170 grams, depending on the actuator used. It can be mounted using 2-56 screws with a maximum torque of 2.3 in/lbs. The switch housing is made from thermoplastic polyester or high-temperature thermoplastic, ensuring durability. Various actuator styles and termination options are available, including quick connect and wire lead configurations. The switch is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - LCGHV6A10RC-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
LCGHV6A10RC-ND
Snap Action, Limit Switches LCGHV6A10RC-ND
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
LCGHV6A10RC
Basic / Snap Action Switches LCGHV6A10RC
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet
Snap C&k Components - 35AH1950 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
35AH1950
Snap C&k Components 35AH1950
SNAP

SNAP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number LCGHV6A10RC-ND LCGHV6A10RC 35AH1950
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Snap C&k Components
Actuator Style Lever Style; Roller Style
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 5 amps
Actuating Force 2.01 oz (0.5591 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-JJGH0UJ200NOHPMRCT-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Snap Action, Limit Switches - Z13002-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details
Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
Micro Switches - 8046243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Actuating Force 28.22 oz (7.85 N)
View Details