E-Switch, Inc. Snap Action, Limit Switches LS085R105F250C1C

Description
SWITCH SNAP SPST-NO 0.4VA 20V
Request a Quote Datasheet
Description
SWITCH SNAP SPST-NO 0.4VA 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - LS085R105F250C1C-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
LS085R105F250C1C-ND
Snap Action, Limit Switches LS085R105F250C1C-ND
SWITCH SNAP SPST-NO 0.4VA 20V

SWITCH SNAP SPST-NO 0.4VA 20V

Buy Now Datasheet
Snap Action Switches - 1400-LS085R105F250C1C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-LS085R105F250C1C
Snap Action Switches 1400-LS085R105F250C1C
SNAP ACTION, 0.4VA, SPST-NO, Off-(On), Quick Connect - 0.187"

SNAP ACTION, 0.4VA, SPST-NO, Off-(On), Quick Connect - 0.187"

Supplier's Site Datasheet
Microswitch, Roller, Spst-No, 0.4Va, 20V; Microswitch Type E-Switch - 15N8211 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller, Spst-No, 0.4Va, 20V; Microswitch Type E-Switch
15N8211
Microswitch, Roller, Spst-No, 0.4Va, 20V; Microswitch Type E-Switch 15N8211
MICROSWITCH, ROLLER, SPST-NO, 0.4VA, 20V; Microswitch Type:Standard; Microswitch Actuator:Short Roller Lever; Contact Configuration:SPST-N O; Switch Terminals:Quick Connect; Contact Current Max:-; Contact Voltage DC Nom:20V RoHS Compliant: Yes

MICROSWITCH, ROLLER, SPST-NO, 0.4VA, 20V; Microswitch Type:Standard; Microswitch Actuator:Short Roller Lever; Contact Configuration:SPST-NO; Switch Terminals:Quick Connect; Contact Current Max:-; Contact Voltage DC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
LS085R105F250C1C
Basic / Snap Action Switches LS085R105F250C1C
Basic / Snap Action Switches 15A 125VAC SPST NO .187 Quick Connect

Basic / Snap Action Switches 15A 125VAC SPST NO .187 Quick Connect

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number LS085R105F250C1C-ND 1400-LS085R105F250C1C 15N8211 LS085R105F250C1C
Product Name Snap Action, Limit Switches Snap Action Switches Microswitch, Roller, Spst-No, 0.4Va, 20V; Microswitch Type E-Switch Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Roller Style
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Maximum Current 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR072D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Snap Action, Limit Switches - A109343-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details