Honeywell Sensing & IoT Snap Action, Limit Switches LSF3K

Description
SWITCH SNAP ACTION SPDT 10A 120V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 10A 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 480-5020-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-5020-ND
Snap Action, Limit Switches 480-5020-ND
SWITCH SNAP ACTION SPDT 10A 120V

SWITCH SNAP ACTION SPDT 10A 120V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 480-5020-ND
Product Name Snap Action, Limit Switches
Actuator Style Roller Style
Standards and Certifications RoHS
Operating Temp 10 to 199 F (-12 to 93 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.8000 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-SAJ35XXPP0N49SDTFAQ-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
2 suppliers
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 8046278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details