C&K Components Snap Action, Limit Switches LCGDF5P00HC

Description
SWITCH SNAP ACTION SPDT 1A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 1A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - LCGDF5P00HC-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
LCGDF5P00HC-ND
Snap Action, Limit Switches LCGDF5P00HC-ND
SWITCH SNAP ACTION SPDT 1A 125V

SWITCH SNAP ACTION SPDT 1A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
LCGDF5P00HC
Basic / Snap Action Switches LCGDF5P00HC
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet
Snap C&k Components - 35AH1766 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
35AH1766
Snap C&k Components 35AH1766
SNAP

SNAP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number LCGDF5P00HC-ND LCGDF5P00HC 35AH1766
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Snap C&k Components
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 1 amps
Actuating Force 3.32 oz (0.9220 N) 3.3 oz (0.9174 N)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2496842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Round
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER063MP - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details