E-Switch, Inc. Snap Action, Limit Switches LS0851500F250V1A

Description
SWITCH SNAP ACTION SPDT 15A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 15A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - EG5904-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG5904-ND
Snap Action, Limit Switches EG5904-ND
SWITCH SNAP ACTION SPDT 15A 125V

SWITCH SNAP ACTION SPDT 15A 125V

Buy Now Datasheet
Snap Action Switches - 1400-LS0851500F250V1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-LS0851500F250V1A
Snap Action Switches 1400-LS0851500F250V1A
SNAP ACTION, 15A, SPDT, On-(Off), PC Pin

SNAP ACTION, 15A, SPDT, On-(Off), PC Pin

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
LS0851500F250V1A
Basic / Snap Action Switches LS0851500F250V1A
Basic / Snap Action Switches 15A 125VAC SPDT Right Angle PCB Pin

Basic / Snap Action Switches 15A 125VAC SPDT Right Angle PCB Pin

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number EG5904-ND 1400-LS0851500F250V1A LS0851500F250V1A
Product Name Snap Action, Limit Switches Snap Action Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Operating Temp -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 15 amps 15 amps 15 amps
Actuating Force 8.82 oz (2.45 N) 8.82 oz (2.45 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR003M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Snap Action Switches - K1009753 - TE Connectivity
Specs
Actuator Style Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details