C&K Components Snap Action, Limit Switches HBS2KHB6ST055C

Description
SWITCH SNAP ACTION SPDT 20A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 20A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - HBS2KHB6ST055C-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
HBS2KHB6ST055C-ND
Snap Action, Limit Switches HBS2KHB6ST055C-ND
SWITCH SNAP ACTION SPDT 20A 125V

SWITCH SNAP ACTION SPDT 20A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
HBS2KHB6ST055C
Basic / Snap Action Switches HBS2KHB6ST055C
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number HBS2KHB6ST055C-ND HBS2KHB6ST055C
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style
Features Dustproof
Operating Temp -67 to 302 F (-55 to 150 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 to 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-3303-1-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 5 to 158 F (-15 to 70 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER063MP - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details