C&K Components Snap Action, Limit Switches LCGHF5T23SCUE

Description
SWITCH SNAP ACTION SPDT 1A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 1A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - LCGHF5T23SCUE-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
LCGHF5T23SCUE-ND
Snap Action, Limit Switches LCGHF5T23SCUE-ND
SWITCH SNAP ACTION SPDT 1A 125V

SWITCH SNAP ACTION SPDT 1A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
LCGHF5T23SCUE
Basic / Snap Action Switches LCGHF5T23SCUE
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet
Snap C&k Components - 35AH1932 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
35AH1932
Snap C&k Components 35AH1932
SNAP

SNAP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number LCGHF5T23SCUE-ND LCGHF5T23SCUE 35AH1932
Product Name Snap Action, Limit Switches Basic / Snap Action Switches Snap C&k Components
Actuator Style Lever Style; Roller Style Simulated Roller Lever
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 1 amps
Actuating Force 1.2 oz (0.3335 N) 6 oz (1.67 N)
Unlock Full Specs
to access all available technical data

Similar Products

Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 7972514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 7.51 oz (2.09 N)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-01-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers