SWITCH SNAP ACTION SPDT 10A 120V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 480-2942-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Lever Style |
| Standards and Certifications | RoHS |
| Operating Temp | -40 to 250 F (-40 to 121 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |