Aratas America LLC J Ultra Subminiature Basic Switch J-7-V2

Description
Subminiature Models Capable of Large-capacity load of 7A Snap-action switch allows large-capacity switching (7A at 250 VAC) in spite of its small size. Particularly suitable as control switches for applications where there are restrictions on installation space and weight.
Request a Quote Datasheet
Description
Subminiature Models Capable of Large-capacity load of 7A Snap-action switch allows large-capacity switching (7A at 250 VAC) in spite of its small size. Particularly suitable as control switches for applications where there are restrictions on installation space and weight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
J Ultra Subminiature Basic Switch - J-7-V2 - Aratas America LLC
Hoffman Estates, IL, United States
J Ultra Subminiature Basic Switch
J-7-V2
J Ultra Subminiature Basic Switch J-7-V2
Subminiature Models Capable of Large-capacity load of 7A Snap-action switch allows large-capacity switching (7A at 250 VAC) in spite of its small size. Particularly suitable as control switches for applications where there are restrictions on installation space and weight.

Subminiature Models
Capable of Large-capacity
load of 7A

  • Snap-action switch allows large-capacity switching (7A at 250 VAC) in spite of its small size.
  • Particularly suitable as control switches for applications where there are restrictions on installation space and weight.
Supplier's Site Datasheet
Snap Action, Limit Switches - SW818-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW818-ND
Snap Action, Limit Switches SW818-ND
SWITCH SNAP ACTION SPDT 7A 250V

SWITCH SNAP ACTION SPDT 7A 250V

Buy Now Datasheet
SWITCH,BASIC,ULTRA SUBMINIATURE,HINGE ROLLER LEVER,7A - 70175723 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH,BASIC,ULTRA SUBMINIATURE,HINGE ROLLER LEVER,7A
70175723
SWITCH,BASIC,ULTRA SUBMINIATURE,HINGE ROLLER LEVER,7A 70175723
Subminiature Models Capable of Large-Capacity Loads Snap-Action Switch Allows Large-Capacity Switching (7 A at 250 VAC) in Spite of Its Small Size (8.9 × 12.7 × 5.1 mm) Particularly Suitable as Control Switches for Applications Where There Are Restrictions on Installation Space and Weight Easy Positioning, as the Pin Plunger Is Located in Alignment with the Center Line of One of the Two Mounting Holes

Subminiature Models Capable of Large-Capacity Loads

  • Snap-Action Switch Allows Large-Capacity Switching (7 A at 250 VAC) in Spite of Its Small Size (8.9 × 12.7 × 5.1 mm)
  • Particularly Suitable as Control Switches for Applications Where There Are Restrictions on Installation Space and Weight
  • Easy Positioning, as the Pin Plunger Is Located in Alignment with the Center Line of One of the Two Mounting Holes
Supplier's Site
Basic / Snap Action Switches - J-7-V2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
J-7-V2
Basic / Snap Action Switches J-7-V2
Basic / Snap Action Switches HINGE RLLR LEVR 33gf Au-plated Ag contact

Basic / Snap Action Switches HINGE RLLR LEVR 33gf Au-plated Ag contact

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number J-7-V2 SW818-ND 70175723 J-7-V2
Product Name J Ultra Subminiature Basic Switch Snap Action, Limit Switches SWITCH,BASIC,ULTRA SUBMINIATURE,HINGE ROLLER LEVER,7A Basic / Snap Action Switches
Actuator Style Lever Style Lever Style; Roller Style Lever Style; Roller Style Roller Lever
Common Size Subminiature; Standard Subminiature; Ultra Subminiature
Standards and Certifications UL List; CSA Mark; IP40 RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 7 amps 7 amps 7 amps 7 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-01FL-A1 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
D2F Ultra Subminiature Basic Switch - D2F-F - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR003D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 2326108 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details