SWITCH SNAP ACTION SPDT 5A 125V
Basic / Snap Action Switches Snap
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | LCGDL9T13EC-ND | LCGDL9T13EC |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style; Roller Style | Simulated Roller Lever |
| Operating Temp | -13 to 185 F (-25 to 85 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 5 amps | |
| Actuating Force | 1.2 oz (0.3335 N) | 3.3 oz (0.9174 N) |