C&K Components Snap Action, Limit Switches HDT0104

Description
SWITCH DETECTOR SPST-NO 1MA 5V
Request a Quote Datasheet
Description
SWITCH DETECTOR SPST-NO 1MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN12168CT-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN12168CT-ND
Snap Action, Limit Switches CKN12168CT-ND
SWITCH DETECTOR SPST-NO 1MA 5V

SWITCH DETECTOR SPST-NO 1MA 5V

Buy Now Datasheet
Snap Action, Limit Switches - CKN12168TR-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN12168TR-ND
Snap Action, Limit Switches CKN12168TR-ND
SWITCH DETECTOR SPST-NO 1MA 5V

SWITCH DETECTOR SPST-NO 1MA 5V

Buy Now Datasheet
Snap Action, Limit Switches - CKN12168DKR-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN12168DKR-ND
Snap Action, Limit Switches CKN12168DKR-ND
SWITCH DETECTOR SPST-NO 1MA 5V

SWITCH DETECTOR SPST-NO 1MA 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number CKN12168CT-ND
Product Name Snap Action, Limit Switches
Actuator Style Angled Toggle (Detector)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Maximum Current 1.00E-3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2F Ultra Subminiature Basic Switch - D2F-L3-D30 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
Micro Switches - 7972558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long roller lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Snap Action Switches - K1152585 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details