SWITCH SNAP ACTION DPDT 10A 120V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 480-5061-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Round (Pin Plunger) |
| Standards and Certifications | RoHS |
| Operating Temp | 10 to 199 F (-12 to 93 C) |
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT) |
| Maximum Current | 0.8000 to 10 amps |