E-Switch, Inc. Snap Action Switches LS085R104F085C1A

Description
SNAP ACTION, 0.4VA, SPDT, On-(Off), Quick Connect - 0.187"
Request a Quote Datasheet
Description
SNAP ACTION, 0.4VA, SPDT, On-(Off), Quick Connect - 0.187"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1400-LS085R104F085C1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-LS085R104F085C1A
Snap Action Switches 1400-LS085R104F085C1A
SNAP ACTION, 0.4VA, SPDT, On-(Off), Quick Connect - 0.187"

SNAP ACTION, 0.4VA, SPDT, On-(Off), Quick Connect - 0.187"

Supplier's Site Datasheet
Snap Action, Limit Switches - LS085R104F085C1A-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
LS085R104F085C1A-ND
Snap Action, Limit Switches LS085R104F085C1A-ND
SWITCH SNAP ACT SPDT 0.4VA 20V

SWITCH SNAP ACT SPDT 0.4VA 20V

Buy Now Datasheet
Microswitch, Roller, Spdt, 0.4Va, 20V; Microswitch Type E-Switch - 24R3284 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller, Spdt, 0.4Va, 20V; Microswitch Type E-Switch
24R3284
Microswitch, Roller, Spdt, 0.4Va, 20V; Microswitch Type E-Switch 24R3284
MICROSWITCH, ROLLER, SPDT, 0.4VA, 20V; Microswitch Type:Standard; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:-; Contact Voltage DC Nom:20V RoHS Compliant: Yes

MICROSWITCH, ROLLER, SPDT, 0.4VA, 20V; Microswitch Type:Standard; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:-; Contact Voltage DC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
LS085R104F085C1A
Basic / Snap Action Switches LS085R104F085C1A
Basic / Snap Action Switches 15A 125VAC SPDT .187 Quick Connect

Basic / Snap Action Switches 15A 125VAC SPDT .187 Quick Connect

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 1400-LS085R104F085C1A LS085R104F085C1A-ND 24R3284 LS085R104F085C1A
Product Name Snap Action Switches Snap Action, Limit Switches Microswitch, Roller, Spdt, 0.4Va, 20V; Microswitch Type E-Switch Basic / Snap Action Switches
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect
Actuator Style Lever Style; Roller Style Roller Style
Operating Temp -13 to 185 F (-25 to 85 C)
Maximum Current 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 241249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Snap
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B02MS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details