Littelfuse, Inc. Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: MINI - FHM - 0FHM0001ZXJA 0FHM0001ZXJA

Description
The MINI® FHM Series 58V Standard-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001ZXJA) features a black TPV body and cover, plus 14 AWG GXL wire leads with red insulation. Compatible with 32 V and 58 V MINI® blade fuses up to 20 A (sold separately) Black TPV body and cover for an IP67-rated dustproof and waterproof enclosure Heat-resistant 14 AWG GXL cross-link wire leads with red insulation Tin-plated copper contacts
Datasheet
Description
The MINI® FHM Series 58V Standard-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001ZXJA) features a black TPV body and cover, plus 14 AWG GXL wire leads with red insulation. Compatible with 32 V and 58 V MINI® blade fuses up to 20 A (sold separately) Black TPV body and cover for an IP67-rated dustproof and waterproof enclosure Heat-resistant 14 AWG GXL cross-link wire leads with red insulation Tin-plated copper contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: MINI - FHM - 0FHM0001ZXJA - 0FHM0001ZXJA - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: MINI - FHM - 0FHM0001ZXJA
0FHM0001ZXJA
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: MINI - FHM - 0FHM0001ZXJA 0FHM0001ZXJA
The MINI® FHM Series 58V Standard-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001ZXJA) features a black TPV body and cover, plus 14 AWG GXL wire leads with red insulation. Compatible with 32 V and 58 V MINI® blade fuses up to 20 A (sold separately) Black TPV body and cover for an IP67-rated dustproof and waterproof enclosure Heat-resistant 14 AWG GXL cross-link wire leads with red insulation Tin-plated copper contacts

The MINI® FHM Series 58V Standard-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001ZXJA) features a black TPV body and cover, plus 14 AWG GXL wire leads with red insulation. Compatible with 32 V and 58 V MINI® blade fuses up to 20 A (sold separately) Black TPV body and cover for an IP67-rated dustproof and waterproof enclosure Heat-resistant 14 AWG GXL cross-link wire leads with red insulation Tin-plated copper contacts

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 0FHM0001ZXJA
Product Name Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: MINI - FHM - 0FHM0001ZXJA
Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - V-75 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 600 volts
Approvals / Ratings UL
View Details
3AG Fuse Cover, PVC - 4245C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details