Littelfuse, Inc. FHJ - JCASE® FHJ 0FHJ1001G

Description
Easily install a JCASE® cartridge fuse up to 40 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (0FHJ1001G) features red 10 AWG GXL leads. Compatible with JCASE® cartridge fuses up to 40 amps (sold separately) 4" (102 mm) 10 AWG GXL leads with red insulation 0.35" (9 mm) end strips
Request a Quote Datasheet
Description
Easily install a JCASE® cartridge fuse up to 40 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (0FHJ1001G) features red 10 AWG GXL leads. Compatible with JCASE® cartridge fuses up to 40 amps (sold separately) 4" (102 mm) 10 AWG GXL leads with red insulation 0.35" (9 mm) end strips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHJ - JCASE® FHJ - 0FHJ1001G - Littelfuse, Inc.
Rosemont, IL, United States
FHJ - JCASE® FHJ
0FHJ1001G
FHJ - JCASE® FHJ 0FHJ1001G
Easily install a JCASE® cartridge fuse up to 40 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (0FHJ1001G) features red 10 AWG GXL leads. Compatible with JCASE® cartridge fuses up to 40 amps (sold separately) 4" (102 mm) 10 AWG GXL leads with red insulation 0.35" (9 mm) end strips

Easily install a JCASE® cartridge fuse up to 40 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (0FHJ1001G) features red 10 AWG GXL leads. Compatible with JCASE® cartridge fuses up to 40 amps (sold separately) 4" (102 mm) 10 AWG GXL leads with red insulation 0.35" (9 mm) end strips

Supplier's Site Datasheet
Fuseholders - 0FHJ1001G-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
0FHJ1001G-ND
Fuseholders 0FHJ1001G-ND
Fuse Holder 40A 58V 1 Circuit Free Hanging (In-Line)

Fuse Holder 40A 58V 1 Circuit Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0FHJ1001G 0FHJ1001G-ND
Product Name FHJ - JCASE® FHJ Fuseholders
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto In-line fuse holders - VF-211SH -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
View Details
SMT 2 in 1 Auto Blade Holder - 3587 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers
Fuseholders - 1734-1891-ND - DigiKey
Specs
Rated Operating Voltage 12 volts
Mounting Fuse Block; Panel Mount
View Details