Littelfuse, Inc. FHA - 32V In-Line Blade Fuse Holder 0FHA0002ZXJ

Description
The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The black heat-resistant TPV body accepts ATO® blade fuses up 30 amps (sold separately), while 4" orange 12 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. Compatible with ATO® blade fuses up to 30 amps (sold separately) Black heat-resistant TPV body with UL 94 V-0 flammability rating 4" orange 12 AWG GXL wire leads with 0.25" end strips enable simple in-line installation
Request a Quote Datasheet
Description
The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The black heat-resistant TPV body accepts ATO® blade fuses up 30 amps (sold separately), while 4" orange 12 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. Compatible with ATO® blade fuses up to 30 amps (sold separately) Black heat-resistant TPV body with UL 94 V-0 flammability rating 4" orange 12 AWG GXL wire leads with 0.25" end strips enable simple in-line installation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHA - 32V In-Line Blade Fuse Holder - 0FHA0002ZXJ - Littelfuse, Inc.
Rosemont, IL, United States
FHA - 32V In-Line Blade Fuse Holder
0FHA0002ZXJ
FHA - 32V In-Line Blade Fuse Holder 0FHA0002ZXJ
The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The black heat-resistant TPV body accepts ATO® blade fuses up 30 amps (sold separately), while 4" orange 12 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. Compatible with ATO® blade fuses up to 30 amps (sold separately) Black heat-resistant TPV body with UL 94 V-0 flammability rating 4" orange 12 AWG GXL wire leads with 0.25" end strips enable simple in-line installation

The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The black heat-resistant TPV body accepts ATO® blade fuses up 30 amps (sold separately), while 4" orange 12 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. Compatible with ATO® blade fuses up to 30 amps (sold separately) Black heat-resistant TPV body with UL 94 V-0 flammability rating 4" orange 12 AWG GXL wire leads with 0.25" end strips enable simple in-line installation

Supplier's Site Datasheet
Fuseholders - F3348-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F3348-ND
Fuseholders F3348-ND
Fuse Holder 30A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 30A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet
Littelfuse 0FHA0002ZXJ ATO®/ATC In-Line Fuse Holder, 4
Chanhassen, MN, United States
Littelfuse 0FHA0002ZXJ ATO®/ATC In-Line Fuse Holder, 4", 12 Ga. Orange Leads
46448
Littelfuse 0FHA0002ZXJ ATO®/ATC In-Line Fuse Holder, 4", 12 Ga. Orange Leads 46448
Littelfuse 0FHA0002ZXJ ATO ATC In-Line Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse Fuse Holder for ATO/ATC Fuses Orange Leads: 4" x 2 Cover Stock No. 46019, sold separately
  • Littelfuse 0FHA0002ZXJ ATO ATC In-Line Fuse Holder
  • Category: Fuse Holders
  • Manufacturer: Littelfuse
  • Fuse Holder for ATO/ATC Fuses
  • Orange
  • Leads: 4" x 2
  • Cover Stock No. 46019, sold separately
Supplier's Site Datasheet
Fuse Holder, In Line; Fuse Holder Type Littelfuse - 56P4439 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, In Line; Fuse Holder Type Littelfuse
56P4439
Fuse Holder, In Line; Fuse Holder Type Littelfuse 56P4439
FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO FHA Series; Voltage Rating VAC:32V RoHS Compliant: Yes

FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO FHA Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Waytek, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 0FHA0002ZXJ F3348-ND 46448 56P4439
Product Name FHA - 32V In-Line Blade Fuse Holder Fuseholders Littelfuse 0FHA0002ZXJ ATO®/ATC In-Line Fuse Holder, 4", 12 Ga. Orange Leads Fuse Holder, In Line; Fuse Holder Type Littelfuse
Normal Operating Current 22 amps 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - FUL Shocksafe -  - VICFUSE
Specs
Normal Operating Current 16 to 30 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder, Pcb Mount; Fuse Holder Type Schurter - 26H6569 - Newark, An Avnet Company
Specs
Normal Operating Current 5 amps
Rated Operating Voltage 125 volts
View Details
2 suppliers
1 pole, 600V 61-100A, Class J fuse block - 1491-R175 - Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 2773912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details