Littelfuse, Inc. FLR - 32 V Printed Circuit Board (PCB) Fuse Holder 178.6164.0001

Description
The ATO® FLR Series 32 V 15 A Printed Circuit Board (PCB) Fuse Holder (178.6164.0001) accepts ATO® blade-style fuses and is designed with leaf spring connectors. The fuse holder housing is made from black thermoplastic with a UL 94 V-0 flammability rating for heat and fire resistance. On the bottom center of the fuse holder, you will find a locking feature, which helps secure the housing to a PCB prior to soldering. The fuse holder's 1-pin soldering terminals are made from tin-plated copper alloy. 32 V fuse holder for ATO® blade-style fuses (sold separately) Rated for 11 A continuous current (15 A max) 1-pin soldering terminals made from tin-plated copper alloy Includes 100 PCB fuse holders
Request a Quote
Description
The ATO® FLR Series 32 V 15 A Printed Circuit Board (PCB) Fuse Holder (178.6164.0001) accepts ATO® blade-style fuses and is designed with leaf spring connectors. The fuse holder housing is made from black thermoplastic with a UL 94 V-0 flammability rating for heat and fire resistance. On the bottom center of the fuse holder, you will find a locking feature, which helps secure the housing to a PCB prior to soldering. The fuse holder's 1-pin soldering terminals are made from tin-plated copper alloy. 32 V fuse holder for ATO® blade-style fuses (sold separately) Rated for 11 A continuous current (15 A max) 1-pin soldering terminals made from tin-plated copper alloy Includes 100 PCB fuse holders
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Littelfuse Fuse Holder, rated for 80V, is designed for ATO/FKS style blade fuses and features through-hole soldering for secure PCB mounting. It is constructed from thermoplastic material that meets UL 94-V0 standards for heat resistance. The holder includes a locking feature to ensure proper alignment and secure attachment to the PCB during assembly. The connections utilize leaf spring systems with soldering terminals made from copper alloy, which are tinned for enhanced conductivity. This product is suitable for applications requiring reliable fuse protection in automotive and commercial vehicle environments.

Datasheet Summary
Powered by GS/AI

The Littelfuse Fuse Holder, rated for 80V, is designed for ATO/FKS style blade fuses and features through-hole soldering for secure PCB mounting. It is constructed from thermoplastic material that meets UL 94-V0 standards for heat resistance. The holder includes a locking feature to ensure proper alignment and secure attachment to the PCB during assembly. The connections utilize leaf spring systems with soldering terminals made from copper alloy, which are tinned for enhanced conductivity. This product is suitable for applications requiring reliable fuse protection in automotive and commercial vehicle environments.

Suppliers

Company
Product
Description
Supplier Links
FLR - 32 V Printed Circuit Board (PCB) Fuse Holder - 178.6164.0001 - Littelfuse, Inc.
Rosemont, IL, United States
FLR - 32 V Printed Circuit Board (PCB) Fuse Holder
178.6164.0001
FLR - 32 V Printed Circuit Board (PCB) Fuse Holder 178.6164.0001
The ATO® FLR Series 32 V 15 A Printed Circuit Board (PCB) Fuse Holder (178.6164.0001) accepts ATO® blade-style fuses and is designed with leaf spring connectors. The fuse holder housing is made from black thermoplastic with a UL 94 V-0 flammability rating for heat and fire resistance. On the bottom center of the fuse holder, you will find a locking feature, which helps secure the housing to a PCB prior to soldering. The fuse holder's 1-pin soldering terminals are made from tin-plated copper alloy. 32 V fuse holder for ATO® blade-style fuses (sold separately) Rated for 11 A continuous current (15 A max) 1-pin soldering terminals made from tin-plated copper alloy Includes 100 PCB fuse holders

The ATO® FLR Series 32 V 15 A Printed Circuit Board (PCB) Fuse Holder (178.6164.0001) accepts ATO® blade-style fuses and is designed with leaf spring connectors. The fuse holder housing is made from black thermoplastic with a UL 94 V-0 flammability rating for heat and fire resistance. On the bottom center of the fuse holder, you will find a locking feature, which helps secure the housing to a PCB prior to soldering. The fuse holder's 1-pin soldering terminals are made from tin-plated copper alloy. 32 V fuse holder for ATO® blade-style fuses (sold separately) Rated for 11 A continuous current (15 A max) 1-pin soldering terminals made from tin-plated copper alloy Includes 100 PCB fuse holders

Supplier's Site Datasheet
Fuse Holders - 7874353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7874353
Fuse Holders 7874353
ATO Fuseholder 80V

ATO Fuseholder 80V

Supplier's Site
Fuse Holders - 7874353P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7874353P
Fuse Holders 7874353P
ATO Fuseholder 80V

ATO Fuseholder 80V

Supplier's Site
Fuseholders - F5195-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F5195-ND
Fuseholders F5195-ND
Fuse Holder 80V 1 Circuit Blade Through Hole

Fuse Holder 80V 1 Circuit Blade Through Hole

Buy Now Datasheet
Circuit Protection - Fuseholders - 1361488-178.6164.0001 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361488-178.6164.0001
Circuit Protection - Fuseholders 1361488-178.6164.0001
Win Source Part Number: 1361488-178.6164.000 1 Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: FLR Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Tin Contact Material: Copper Alloy Orientation: Vertical Termination Style: PC Pin For Use With/Related Products: ATC, ATO Number of Circuits: 1 Fuse Type: Blade Voltage: 80V Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm) Fuseholder Type: Holder

Win Source Part Number: 1361488-178.6164.0001
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: FLR
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Tin
Contact Material: Copper Alloy
Orientation: Vertical
Termination Style: PC Pin
For Use With/Related Products: ATC, ATO
Number of Circuits: 1
Fuse Type: Blade
Voltage: 80V
Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm)
Fuseholder Type: Holder

Buy Now Datasheet
Fuse Holder, 80V, Through Hole; Fuse Holder Type Littelfuse - 18AC0825 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 80V, Through Hole; Fuse Holder Type Littelfuse
18AC0825
Fuse Holder, 80V, Through Hole; Fuse Holder Type Littelfuse 18AC0825
FUSE HOLDER, 80V, THROUGH HOLE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:-; Fuse Size Held:ATO; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:ATO-FLR Series; Voltage Rating VAC:80V; Voltage RoHS Compliant: Yes

FUSE HOLDER, 80V, THROUGH HOLE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:-; Fuse Size Held:ATO; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:ATO-FLR Series; Voltage Rating VAC:80V; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 178.6164.0001 7874353 7874353P F5195-ND 1361488-178.6164.0001 18AC0825
Product Name FLR - 32 V Printed Circuit Board (PCB) Fuse Holder Fuse Holders Fuse Holders Fuseholders Circuit Protection - Fuseholders Fuse Holder, 80V, Through Hole; Fuse Holder Type Littelfuse
Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, horizontal - FAU - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 to 600 volts
View Details
Fuse Blocks - VF-2006 -  - VICFUSE
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - C16837-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details