Littelfuse, Inc. FHA - 32V In-Line Blade Fuse Holder 0FHA0002ZXJA

Description
The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The black heat-resistant TPV body accepts ATO® blade fuses up 30 amps (sold separately), while 9" orange 12 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. Compatible with ATO® blade fuses up to 30 amps (sold separately) Black heat-resistant TPV body with UL 94 V-0 flammability rating 9" orange 12 AWG GXL wire leads with 0.25" end strips enable simple in-line installation
Request a Quote Datasheet
Description
The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The black heat-resistant TPV body accepts ATO® blade fuses up 30 amps (sold separately), while 9" orange 12 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. Compatible with ATO® blade fuses up to 30 amps (sold separately) Black heat-resistant TPV body with UL 94 V-0 flammability rating 9" orange 12 AWG GXL wire leads with 0.25" end strips enable simple in-line installation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHA - 32V In-Line Blade Fuse Holder - 0FHA0002ZXJA - Littelfuse, Inc.
Rosemont, IL, United States
FHA - 32V In-Line Blade Fuse Holder
0FHA0002ZXJA
FHA - 32V In-Line Blade Fuse Holder 0FHA0002ZXJA
The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The black heat-resistant TPV body accepts ATO® blade fuses up 30 amps (sold separately), while 9" orange 12 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. Compatible with ATO® blade fuses up to 30 amps (sold separately) Black heat-resistant TPV body with UL 94 V-0 flammability rating 9" orange 12 AWG GXL wire leads with 0.25" end strips enable simple in-line installation

The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The black heat-resistant TPV body accepts ATO® blade fuses up 30 amps (sold separately), while 9" orange 12 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. Compatible with ATO® blade fuses up to 30 amps (sold separately) Black heat-resistant TPV body with UL 94 V-0 flammability rating 9" orange 12 AWG GXL wire leads with 0.25" end strips enable simple in-line installation

Supplier's Site Datasheet
Fuseholders - 0FHA0002ZXJA-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
0FHA0002ZXJA-ND
Fuseholders 0FHA0002ZXJA-ND
Fuse Holder 30A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 30A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0FHA0002ZXJA 0FHA0002ZXJA-ND
Product Name FHA - 32V In-Line Blade Fuse Holder Fuseholders
Normal Operating Current 22 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - V-54B Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 6.3 amps
Rated Operating Voltage 125 to 250 volts
Approvals / Ratings UL; VDE
View Details
Fuse Holder - 10000734 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
View Details
Fuse Holders - 2773921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
3AG Fuse Holder-Press Fit - 4245 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting THM
View Details
4 suppliers