Littelfuse, Inc. MAB - 32V In-Line Screw Terminal Fuse Holder 0MAB0001XP

Description
The MAXI® MAB Series 32V In-Line Screw Terminal Fuse Holder is designed to safely and easily replace hard-to-change fusible link wire. Compatible with up to 60-amp MAXI® blade fuses (sold separately), this automotive fuse holder is ideal for high-amp audio circuit protection. An interlocking fuse holder block feature allows 2-pole installation.This configuration of the MAXI® MAB Series screw terminal fuse holder (0MAB0001XP) includes a black body with a UL 94 V-2 flammability rating and screws sealed in a carded blister packaging for easy retail display. Comes with a fuse holder body and screws Includes 100 MAXI® MAB fuse holders individually sealed in carded blister packaging for easy retail display
Request a Quote Datasheet
Description
The MAXI® MAB Series 32V In-Line Screw Terminal Fuse Holder is designed to safely and easily replace hard-to-change fusible link wire. Compatible with up to 60-amp MAXI® blade fuses (sold separately), this automotive fuse holder is ideal for high-amp audio circuit protection. An interlocking fuse holder block feature allows 2-pole installation.This configuration of the MAXI® MAB Series screw terminal fuse holder (0MAB0001XP) includes a black body with a UL 94 V-2 flammability rating and screws sealed in a carded blister packaging for easy retail display. Comes with a fuse holder body and screws Includes 100 MAXI® MAB fuse holders individually sealed in carded blister packaging for easy retail display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAB - 32V In-Line Screw Terminal Fuse Holder - 0MAB0001XP - Littelfuse, Inc.
Rosemont, IL, United States
MAB - 32V In-Line Screw Terminal Fuse Holder
0MAB0001XP
MAB - 32V In-Line Screw Terminal Fuse Holder 0MAB0001XP
The MAXI® MAB Series 32V In-Line Screw Terminal Fuse Holder is designed to safely and easily replace hard-to-change fusible link wire. Compatible with up to 60-amp MAXI® blade fuses (sold separately), this automotive fuse holder is ideal for high-amp audio circuit protection. An interlocking fuse holder block feature allows 2-pole installation.This configuration of the MAXI® MAB Series screw terminal fuse holder (0MAB0001XP) includes a black body with a UL 94 V-2 flammability rating and screws sealed in a carded blister packaging for easy retail display. Comes with a fuse holder body and screws Includes 100 MAXI® MAB fuse holders individually sealed in carded blister packaging for easy retail display

The MAXI® MAB Series 32V In-Line Screw Terminal Fuse Holder is designed to safely and easily replace hard-to-change fusible link wire. Compatible with up to 60-amp MAXI® blade fuses (sold separately), this automotive fuse holder is ideal for high-amp audio circuit protection. An interlocking fuse holder block feature allows 2-pole installation.This configuration of the MAXI® MAB Series screw terminal fuse holder (0MAB0001XP) includes a black body with a UL 94 V-2 flammability rating and screws sealed in a carded blister packaging for easy retail display. Comes with a fuse holder body and screws Includes 100 MAXI® MAB fuse holders individually sealed in carded blister packaging for easy retail display

Supplier's Site Datasheet
Fuseholders - 0MAB0001XP-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
0MAB0001XP-ND
Fuseholders 0MAB0001XP-ND
Fuse Block 60A 1 Circuit Blade Chassis Mount

Fuse Block 60A 1 Circuit Blade Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0MAB0001XP 0MAB0001XP-ND
Product Name MAB - 32V In-Line Screw Terminal Fuse Holder Fuseholders
Normal Operating Current 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0534-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder, 5 X 20Mm, Pcb; Fuse Holder Type Schurter - 22C6313 - Newark, An Avnet Company
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details