Littelfuse, Inc. FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0001ZXJ

Description
Regular Duty:Use with MINI® Fuse 2 to 20 amps. Supplied with two 4" wire leads of 14 gauge black wire. Includes protective cover for harsh environment.Heavy Duty:Use with MINI® Fuse 25 and 30 amp fuses. Supplied with two 4" wire leads of 12 gauge orange wire. Includes protective cover for harsh environment.
Request a Quote Datasheet
Description
Regular Duty:Use with MINI® Fuse 2 to 20 amps. Supplied with two 4" wire leads of 14 gauge black wire. Includes protective cover for harsh environment.Heavy Duty:Use with MINI® Fuse 25 and 30 amp fuses. Supplied with two 4" wire leads of 12 gauge orange wire. Includes protective cover for harsh environment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHM - 32-58V In-Line Waterproof Blade Fuse Holder - 0FHM0001ZXJ - Littelfuse, Inc.
Rosemont, IL, United States
FHM - 32-58V In-Line Waterproof Blade Fuse Holder
0FHM0001ZXJ
FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0001ZXJ
Regular Duty:Use with MINI® Fuse 2 to 20 amps. Supplied with two 4" wire leads of 14 gauge black wire. Includes protective cover for harsh environment.Heavy Duty:Use with MINI® Fuse 25 and 30 amp fuses. Supplied with two 4" wire leads of 12 gauge orange wire. Includes protective cover for harsh environment.

Regular Duty:Use with MINI® Fuse 2 to 20 amps. Supplied with two 4" wire leads of 14 gauge black wire. Includes protective cover for harsh environment.Heavy Duty:Use with MINI® Fuse 25 and 30 amp fuses. Supplied with two 4" wire leads of 12 gauge orange wire. Includes protective cover for harsh environment.

Supplier's Site Datasheet
Fuseholders - F3207-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F3207-ND
Fuseholders F3207-ND
Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet
Circuit Protection - Fuseholders - 1334698-0FHM0001ZXJ - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1334698-0FHM0001ZXJ
Circuit Protection - Fuseholders 1334698-0FHM0001ZXJ
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334698-0FHM0001ZXJ Category: Circuit Protection>Fuseholde rs Packaging: Bulk Termination Style: Wire Leads Contact Finish: Tin Contact Material: Copper Alloy For Use With/Related Products: Miniature (ATM) Fuse Type: Blade Fuseholder Type: Holder Fuse Size: 0.433" L x 0.152" W (11.00mm x 3.85mm) Number of Circuits: 1 Voltage: 32V Standard Package: 1,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Not Applicable Current Rating (Amps): 20 A HTSUS: 8538.90.8180 Other Part Number: -1024-0FHM0001ZXJ,F3 207 RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334698-0FHM0001ZXJ
Category: Circuit Protection>Fuseholders
Packaging: Bulk
Termination Style: Wire Leads
Contact Finish: Tin
Contact Material: Copper Alloy
For Use With/Related Products: Miniature (ATM)
Fuse Type: Blade
Fuseholder Type: Holder
Fuse Size: 0.433" L x 0.152" W (11.00mm x 3.85mm)
Number of Circuits: 1
Voltage: 32V
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: Not Applicable
Current Rating (Amps): 20 A
HTSUS: 8538.90.8180
Other Part Number: -1024-0FHM0001ZXJ,F3207
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Littelfuse 0FHM0001ZXJ MINI® In-Line Fuse Holder 4.78
Chanhassen, MN, United States
Littelfuse 0FHM0001ZXJ MINI® In-Line Fuse Holder 4.78" Leads 14Ga. 20A Black
46489
Littelfuse 0FHM0001ZXJ MINI® In-Line Fuse Holder 4.78" Leads 14Ga. 20A Black 46489
Littelfuse 0FHM0001ZXJ Mini In-Line Fuse Holder Category: In-line Fuse Holder Manufacturer: Littelfuse Wire: 14 Ga. GLX stranded black wire Color: Black 2 - 4.78" Wire Leads Splash-waterproof
  • Littelfuse 0FHM0001ZXJ Mini In-Line Fuse Holder
  • Category: In-line Fuse Holder
  • Manufacturer: Littelfuse
  • Wire: 14 Ga. GLX stranded black wire
  • Color: Black
  • 2 - 4.78" Wire Leads
  • Splash-waterproof
Supplier's Site
Fuse Holder, In Line; Fuse Holder Type Littelfuse - 56P4440 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, In Line; Fuse Holder Type Littelfuse
56P4440
Fuse Holder, In Line; Fuse Holder Type Littelfuse 56P4440
FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:MINI; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:MINI Series; Voltage Rating VAC:32V; Voltage Rating VDC:32V RoHS Compliant: Yes

FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:MINI; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:MINI Series; Voltage Rating VAC:32V; Voltage Rating VDC:32V RoHS Compliant: Yes

Supplier's Site
Fuse Holder, 32 V, 32 V, 20 A, Automotive Blade Fuse Holder, Wire Leaded, 1 Rohs Compliant Littelfuse - 68X3590 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 32 V, 32 V, 20 A, Automotive Blade Fuse Holder, Wire Leaded, 1 Rohs Compliant Littelfuse
68X3590
Fuse Holder, 32 V, 32 V, 20 A, Automotive Blade Fuse Holder, Wire Leaded, 1 Rohs Compliant Littelfuse 68X3590
Fuse Holder, 32 V, 32 V, 20 A, Automotive Blade Fuse Holder, Wire Leaded, 1 RoHS Compliant: Yes

Fuse Holder, 32 V, 32 V, 20 A, Automotive Blade Fuse Holder, Wire Leaded, 1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Waytek, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 0FHM0001ZXJ F3207-ND 1334698-0FHM0001ZXJ 46489 56P4440 68X3590
Product Name FHM - 32-58V In-Line Waterproof Blade Fuse Holder Fuseholders Circuit Protection - Fuseholders Littelfuse 0FHM0001ZXJ MINI® In-Line Fuse Holder 4.78" Leads 14Ga. 20A Black Fuse Holder, In Line; Fuse Holder Type Littelfuse Fuse Holder, 32 V, 32 V, 20 A, Automotive Blade Fuse Holder, Wire Leaded, 1 Rohs Compliant Littelfuse
Normal Operating Current 20 amps 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 36-3563TR-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip; PC Mount
View Details
Street Lighting Fuse Boxes - 188176-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details