Littelfuse, Inc. Fuseholders 0FHZ0002Z

Description
Fuse Block 400A 5 Circuit Bolt Down Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 400A 5 Circuit Bolt Down Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 5346-0FHZ0002Z-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 400A 5 Circuit Bolt Down Chassis Mount

Fuse Block 400A 5 Circuit Bolt Down Chassis Mount

Buy Now Datasheet
Littelfuse 0FHZ0002Z FHZ Series ZCASE® Fuse Holder, 5-Stud Full Assembly with M10 Input, 400A, 80VDC - 45548 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0FHZ0002Z FHZ Series ZCASE® Fuse Holder, 5-Stud Full Assembly with M10 Input, 400A, 80VDC
45548
Littelfuse 0FHZ0002Z FHZ Series ZCASE® Fuse Holder, 5-Stud Full Assembly with M10 Input, 400A, 80VDC 45548
The 5 Stud ZCASE® Fuse Holder uses a single power input and a common busbar to feed up to 4 additional ZCASE® fused circuits. Littelfuse 0FHZ0002Z FHZ Series ZCASE Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse Included dust cover protects its fuses from debris and safely secures pre-loaded fuses even prior to wiring assembly High current distribution with flexible bussing and configurable stud sizes to improve assembly Stainless steel nuts can be applied with high speed nut runners Available fuse rating: 40-600A The single ZCASE is a bolt down fuse with a wide rating range up to 600A Max. Continuous Current: 400A Freely interchangeable ZCASE fuse ratings, configurable stud size (M6, M8, or M10), and available 2, 3, 4, or 5-position busbars allow for a wide range of possible configurations

The 5 Stud ZCASE® Fuse Holder uses a single power input and a common busbar to feed up to 4 additional ZCASE® fused circuits.

  • Littelfuse 0FHZ0002Z FHZ Series ZCASE Fuse Holder
  • Category: Fuse Holders
  • Manufacturer: Littelfuse
  • Included dust cover protects its fuses from debris and safely secures pre-loaded fuses even prior to wiring assembly
  • High current distribution with flexible bussing and configurable stud sizes to improve assembly
  • Stainless steel nuts can be applied with high speed nut runners
  • Available fuse rating: 40-600A
  • The single ZCASE is a bolt down fuse with a wide rating range up to 600A
  • Max. Continuous Current: 400A
  • Freely interchangeable ZCASE fuse ratings, configurable stud size (M6, M8, or M10), and available 2, 3, 4, or 5-position busbars allow for a wide range of possible configurations
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Fuse Holders Fuse Holders
Product Number 5346-0FHZ0002Z-ND 45548
Product Name Fuseholders Littelfuse 0FHZ0002Z FHZ Series ZCASE® Fuse Holder, 5-Stud Full Assembly with M10 Input, 400A, 80VDC
Rated Operating Voltage 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 8663432 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (Mini)
Approvals / Ratings UL; CSA; IEC; VDE
Operating Temperature -40 F (-40 C)
View Details
Snap in PC Fuse Clip with Orientation Leg - 3512P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Fuse Block - 1491-R266 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
2 suppliers
Fuse Holders - 2773909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details