Littelfuse, Inc. FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0001LXN

Description
The MINI® FHM Series 58V Standard-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001LXN) features a black TPV body and cover and 14 AWG GXL wire leads with black insulation. The lead wires are 3.7" long. Compatible with 32 V and 58 V MINI® blade fuses up to 20 A (sold separately) Black TPV body and cover for an IP67-rated dustproof and waterproof enclosure Heat-resistant 14 AWG GXL cross-link wire leads with black insulation 3.7" (94mm) lead wires
Request a Quote Datasheet
Description
The MINI® FHM Series 58V Standard-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001LXN) features a black TPV body and cover and 14 AWG GXL wire leads with black insulation. The lead wires are 3.7" long. Compatible with 32 V and 58 V MINI® blade fuses up to 20 A (sold separately) Black TPV body and cover for an IP67-rated dustproof and waterproof enclosure Heat-resistant 14 AWG GXL cross-link wire leads with black insulation 3.7" (94mm) lead wires
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHM - 32-58V In-Line Waterproof Blade Fuse Holder - 0FHM0001LXN - Littelfuse, Inc.
Rosemont, IL, United States
FHM - 32-58V In-Line Waterproof Blade Fuse Holder
0FHM0001LXN
FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0001LXN
The MINI® FHM Series 58V Standard-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001LXN) features a black TPV body and cover and 14 AWG GXL wire leads with black insulation. The lead wires are 3.7" long. Compatible with 32 V and 58 V MINI® blade fuses up to 20 A (sold separately) Black TPV body and cover for an IP67-rated dustproof and waterproof enclosure Heat-resistant 14 AWG GXL cross-link wire leads with black insulation 3.7" (94mm) lead wires

The MINI® FHM Series 58V Standard-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects with the fuse holder body to form a sealed enclosure that meets IP67 dustproof and waterproof standards.This configuration of the MINI® FHM Series fuse holder (0FHM0001LXN) features a black TPV body and cover and 14 AWG GXL wire leads with black insulation. The lead wires are 3.7" long. Compatible with 32 V and 58 V MINI® blade fuses up to 20 A (sold separately) Black TPV body and cover for an IP67-rated dustproof and waterproof enclosure Heat-resistant 14 AWG GXL cross-link wire leads with black insulation 3.7" (94mm) lead wires

Supplier's Site Datasheet
Fuseholders - 0FHM0001LXN-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
0FHM0001LXN-ND
Fuseholders 0FHM0001LXN-ND
Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0FHM0001LXN 0FHM0001LXN-ND
Product Name FHM - 32-58V In-Line Waterproof Blade Fuse Holder Fuseholders
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

1 Pole Fuse Holder - 1492-FB1M30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
THM-Vertical Entry Maxi Auto Blade Fuse Holder - 3555-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 50 amps
Mounting THM
View Details
4 suppliers
Street Lighting Fuse Boxes - D35657-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details