Littelfuse, Inc. Fuseholders 0LEB00AAXK

Description
Fuse Holder 30A 600V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet
Description
Fuse Holder 30A 600V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F6236-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F6236-ND
Fuseholders F6236-ND
Fuse Holder 30A 600V 1 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 30A 600V 1 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet
Cartridge In Line Fuse Holder, 30A, 600V; Fuse Holder Type Littelfuse - 64W8346 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge In Line Fuse Holder, 30A, 600V; Fuse Holder Type Littelfuse
64W8346
Cartridge In Line Fuse Holder, 30A, 600V; Fuse Holder Type Littelfuse 64W8346
CARTRIDGE IN LINE FUSE HOLDER, 30A, 600V; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2", 10.3mm x 38.1mm; Holder Terminals:Crimp; No. of Fuses:1Fuses; Voltage Rating VAC:600V RoHS Compliant: Yes

CARTRIDGE IN LINE FUSE HOLDER, 30A, 600V; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2", 10.3mm x 38.1mm; Holder Terminals:Crimp; No. of Fuses:1Fuses; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F6236-ND 64W8346
Product Name Fuseholders Cartridge In Line Fuse Holder, 30A, 600V; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solder Lug Fuse Clip-Flat Tab - 3533 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Fuse Holders - 1884637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details