Littelfuse, Inc. Fuseholders 057200CCL

Description
Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 5666-057200CCL-ND - DigiKey
Thief River Falls, MN, United States
Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount

Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Circuit Protection - Fuseholders - 1340453-057200CCL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1340453-057200CCL
Circuit Protection - Fuseholders 1340453-057200CCL
Win Source Part Number: 1340453-057200CCL Category: Circuit Protection - Fuseholders Series: 572 Termination Style: Quick Connect - 0.250" (6.3mm) Contact Finish: Tin Package: Bulk Contact Material: Brass For Use With/Related Products: 5AG, 13/32" x 1-1/2" (Midget) Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm) Number of Circuits: 1 Voltage: 600V Standard Package: 1 Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Current Rating (Amps): 30 A REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Littelfuse Inc. California Prop 65: Warning Information

Win Source Part Number: 1340453-057200CCL
Category: Circuit Protection - Fuseholders
Series: 572
Termination Style: Quick Connect - 0.250" (6.3mm)
Contact Finish: Tin
Package: Bulk
Contact Material: Brass
For Use With/Related Products: 5AG, 13/32" x 1-1/2" (Midget)
Fuse Type: Cartridge
Fuseholder Type: Holder
Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm)
Number of Circuits: 1
Voltage: 600V
Standard Package: 1
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Current Rating (Amps): 30 A
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Littelfuse Inc.
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Fuse Holders Fuse Holders
Product Number 5666-057200CCL-ND 1340453-057200CCL
Product Name Fuseholders Circuit Protection - Fuseholders
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe - 70080766 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
Snap-In PC Fuse Clip -no end stop - 3621 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Fuse Holder - 886493 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
View Details
Fuse Holders - 2773900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 18 amps
Operating Temperature -4 F (-20 C)
View Details