Littelfuse, Inc. Fuseholders - 0LHR0001T 0LHR0001T

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1043933-0LHR0001T Termination Style: Wire Leads Current Rating: 10A For Use With/Related Products: LGR, LMF Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 0.610" Dia x 1.820" L (15.49mm x 46.23mm) Number of Circuits: 1 Voltage: 300V Mounting: Free Hanging In Line Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1043933-0LHR0001T Termination Style: Wire Leads Current Rating: 10A For Use With/Related Products: LGR, LMF Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 0.610" Dia x 1.820" L (15.49mm x 46.23mm) Number of Circuits: 1 Voltage: 300V Mounting: Free Hanging In Line Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 0LHR0001T - 1043933-0LHR0001T - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 0LHR0001T
1043933-0LHR0001T
Fuseholders - 0LHR0001T 1043933-0LHR0001T
Manufacturer: Littelfuse Inc. Win Source Part Number: 1043933-0LHR0001T Termination Style: Wire Leads Current Rating: 10A For Use With/Related Products: LGR, LMF Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 0.610" Dia x 1.820" L (15.49mm x 46.23mm) Number of Circuits: 1 Voltage: 300V Mounting: Free Hanging In Line Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1043933-0LHR0001T
Termination Style: Wire Leads
Current Rating: 10A
For Use With/Related Products: LGR, LMF
Fuse Type: Cartridge
Fuseholder Type: Holder
Fuse Size: 0.610" Dia x 1.820" L (15.49mm x 46.23mm)
Number of Circuits: 1
Voltage: 300V
Mounting: Free Hanging In Line
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fuseholders - 5666-0LHR0001T-ND - DigiKey
Thief River Falls, MN, United States
Fuse Holder 10A 300V 1 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 10A 300V 1 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 1043933-0LHR0001T 5666-0LHR0001T-ND
Product Name Fuseholders - 0LHR0001T Fuseholders
Rated Operating Voltage 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Base Holder for 1 3AG Fuse - 3536 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
2 Pole Fuse Holder - 1492-FB2C30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
3 suppliers
Street Lighting Fuse Boxes - BM3989-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details