Littelfuse, Inc. FNY - 32V In-Line Glass Fuse Holder 0FNY0020XP

Description
The Glass FNY Series 32V Heavy-Duty In-Line Glass Fuse Holder with 20A Fuse accepts SFE, AGA, AGW, and AGX glass fuses. A spring-loaded, twist-lock, weather-resistant nylon body ensures simple fuse installation and replacement.This heavy-duty in-line glass fuse holder (0FNY0020XP) features two 4" orange 12 AWG GXL wire leads and includes a 20-amp fuse. It is ideal for air conditioners and blower motors. Each glass fuse holder and fuse set comes in carded blister packaging for easy retail display. Includes a 20-amp fuse Accepts SFE, AGA, AGW, and AGX glass fuses Two 4" 12 AWG GXL wire leads with orange insulation Carded blister packaging for simple retail display
Request a Quote Datasheet
Description
The Glass FNY Series 32V Heavy-Duty In-Line Glass Fuse Holder with 20A Fuse accepts SFE, AGA, AGW, and AGX glass fuses. A spring-loaded, twist-lock, weather-resistant nylon body ensures simple fuse installation and replacement.This heavy-duty in-line glass fuse holder (0FNY0020XP) features two 4" orange 12 AWG GXL wire leads and includes a 20-amp fuse. It is ideal for air conditioners and blower motors. Each glass fuse holder and fuse set comes in carded blister packaging for easy retail display. Includes a 20-amp fuse Accepts SFE, AGA, AGW, and AGX glass fuses Two 4" 12 AWG GXL wire leads with orange insulation Carded blister packaging for simple retail display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FNY - 32V In-Line Glass Fuse Holder - 0FNY0020XP - Littelfuse, Inc.
Rosemont, IL, United States
FNY - 32V In-Line Glass Fuse Holder
0FNY0020XP
FNY - 32V In-Line Glass Fuse Holder 0FNY0020XP
The Glass FNY Series 32V Heavy-Duty In-Line Glass Fuse Holder with 20A Fuse accepts SFE, AGA, AGW, and AGX glass fuses. A spring-loaded, twist-lock, weather-resistant nylon body ensures simple fuse installation and replacement.This heavy-duty in-line glass fuse holder (0FNY0020XP) features two 4" orange 12 AWG GXL wire leads and includes a 20-amp fuse. It is ideal for air conditioners and blower motors. Each glass fuse holder and fuse set comes in carded blister packaging for easy retail display. Includes a 20-amp fuse Accepts SFE, AGA, AGW, and AGX glass fuses Two 4" 12 AWG GXL wire leads with orange insulation Carded blister packaging for simple retail display

The Glass FNY Series 32V Heavy-Duty In-Line Glass Fuse Holder with 20A Fuse accepts SFE, AGA, AGW, and AGX glass fuses. A spring-loaded, twist-lock, weather-resistant nylon body ensures simple fuse installation and replacement.This heavy-duty in-line glass fuse holder (0FNY0020XP) features two 4" orange 12 AWG GXL wire leads and includes a 20-amp fuse. It is ideal for air conditioners and blower motors. Each glass fuse holder and fuse set comes in carded blister packaging for easy retail display. Includes a 20-amp fuse Accepts SFE, AGA, AGW, and AGX glass fuses Two 4" 12 AWG GXL wire leads with orange insulation Carded blister packaging for simple retail display

Supplier's Site Datasheet
Fuseholders - 0FNY0020XP-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
0FNY0020XP-ND
Fuseholders 0FNY0020XP-ND
Fuse Holder 20A 32V 1 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 20A 32V 1 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0FNY0020XP 0FNY0020XP-ND
Product Name FNY - 32V In-Line Glass Fuse Holder Fuseholders
Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 333786 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Power Fuses Fuse Holders/Fuse Bases - Class J Fuse Blocks -  - VICFUSE
Specs
Normal Operating Current 1 to 600 amps
Rated Operating Voltage 600 volts
View Details
SMT 2 in 1 Auto Blade Holder - 3587 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers
Street Lighting Fuse Boxes - CS0592-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details