Littelfuse, Inc. 254 Series - OMNI-BLOK® Fuse Block for 2AG Fuses 254208

Description
This low profile Omni-Blok® Fuse Block design is available with a choice of solder type terminals, Q.C. terminals or P.C. board mountable terminals. The PCB design is offered with either tin-plated brass terminals for normal applications or tin-plated beryllium copper terminals for use in caustic environments. These fuse blocks feature individual barriers which reinforce the fuse clips while providing greater protection against clip damage and electrical shock. The unique design permits self-alignment of clips to fuse cap. This, plus a one-piece clip/terminal assures low contact resistance. Multiple units may be broken apart to obtain desired number of units.
Datasheet
Description
This low profile Omni-Blok® Fuse Block design is available with a choice of solder type terminals, Q.C. terminals or P.C. board mountable terminals. The PCB design is offered with either tin-plated brass terminals for normal applications or tin-plated beryllium copper terminals for use in caustic environments. These fuse blocks feature individual barriers which reinforce the fuse clips while providing greater protection against clip damage and electrical shock. The unique design permits self-alignment of clips to fuse cap. This, plus a one-piece clip/terminal assures low contact resistance. Multiple units may be broken apart to obtain desired number of units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
254 Series - OMNI-BLOK® Fuse Block for 2AG Fuses - 254208 - Littelfuse, Inc.
Rosemont, IL, United States
254 Series - OMNI-BLOK® Fuse Block for 2AG Fuses
254208
254 Series - OMNI-BLOK® Fuse Block for 2AG Fuses 254208
This low profile Omni-Blok® Fuse Block design is available with a choice of solder type terminals, Q.C. terminals or P.C. board mountable terminals. The PCB design is offered with either tin-plated brass terminals for normal applications or tin-plated beryllium copper terminals for use in caustic environments. These fuse blocks feature individual barriers which reinforce the fuse clips while providing greater protection against clip damage and electrical shock. The unique design permits self-alignment of clips to fuse cap. This, plus a one-piece clip/terminal assures low contact resistance. Multiple units may be broken apart to obtain desired number of units.

This low profile Omni-Blok® Fuse Block design is available with a choice of solder type terminals, Q.C. terminals or P.C. board mountable terminals. The PCB design is offered with either tin-plated brass terminals for normal applications or tin-plated beryllium copper terminals for use in caustic environments. These fuse blocks feature individual barriers which reinforce the fuse clips while providing greater protection against clip damage and electrical shock. The unique design permits self-alignment of clips to fuse cap. This, plus a one-piece clip/terminal assures low contact resistance. Multiple units may be broken apart to obtain desired number of units.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 254208
Product Name 254 Series - OMNI-BLOK® Fuse Block for 2AG Fuses
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Unlock Full Specs
to access all available technical data

Similar Products

Snap in PC Fuse Clip with Oreintation Leg - 3515P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
Fuseholders - 486-3887-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Fuse Clips - VF-203HN -  - VICFUSE
Specs
Normal Operating Current 10 amps
View Details
Fuse Holders - 1884480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details