Littelfuse, Inc. MAB - 32V In-Line Screw Terminal Fuse Holder 0MAB0001F

Description
The MAXI® MAB Series 32V In-Line Screw Terminal Fuse Holder is designed to safely and easily replace hard-to-change fusible link wire. Compatible with up to 60-amp MAXI® blade fuses (sold separately), this automotive fuse holder is ideal for high-amp audio circuit protection. An interlocking fuse holder block feature allows 2-pole installation.This configuration of the MAXI® MAB Series screw terminal fuse holder (0MAB0001F) includes a black body with a UL 94 V-2 flammability rating and screws. Comes with a fuse holder body and screws Includes 1,000 MAXI® MAB fuse holders
Request a Quote Datasheet
Description
The MAXI® MAB Series 32V In-Line Screw Terminal Fuse Holder is designed to safely and easily replace hard-to-change fusible link wire. Compatible with up to 60-amp MAXI® blade fuses (sold separately), this automotive fuse holder is ideal for high-amp audio circuit protection. An interlocking fuse holder block feature allows 2-pole installation.This configuration of the MAXI® MAB Series screw terminal fuse holder (0MAB0001F) includes a black body with a UL 94 V-2 flammability rating and screws. Comes with a fuse holder body and screws Includes 1,000 MAXI® MAB fuse holders
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAB - 32V In-Line Screw Terminal Fuse Holder - 0MAB0001F - Littelfuse, Inc.
Rosemont, IL, United States
MAB - 32V In-Line Screw Terminal Fuse Holder
0MAB0001F
MAB - 32V In-Line Screw Terminal Fuse Holder 0MAB0001F
The MAXI® MAB Series 32V In-Line Screw Terminal Fuse Holder is designed to safely and easily replace hard-to-change fusible link wire. Compatible with up to 60-amp MAXI® blade fuses (sold separately), this automotive fuse holder is ideal for high-amp audio circuit protection. An interlocking fuse holder block feature allows 2-pole installation.This configuration of the MAXI® MAB Series screw terminal fuse holder (0MAB0001F) includes a black body with a UL 94 V-2 flammability rating and screws. Comes with a fuse holder body and screws Includes 1,000 MAXI® MAB fuse holders

The MAXI® MAB Series 32V In-Line Screw Terminal Fuse Holder is designed to safely and easily replace hard-to-change fusible link wire. Compatible with up to 60-amp MAXI® blade fuses (sold separately), this automotive fuse holder is ideal for high-amp audio circuit protection. An interlocking fuse holder block feature allows 2-pole installation.This configuration of the MAXI® MAB Series screw terminal fuse holder (0MAB0001F) includes a black body with a UL 94 V-2 flammability rating and screws. Comes with a fuse holder body and screws Includes 1,000 MAXI® MAB fuse holders

Supplier's Site Datasheet
Fuseholders - F1085-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1085-ND
Fuseholders F1085-ND
Fuse Block 60A 1 Circuit Blade Chassis Mount

Fuse Block 60A 1 Circuit Blade Chassis Mount

Buy Now Datasheet
Fuse Block; Fuse Holder Type Littelfuse - 67H6152 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block; Fuse Holder Type Littelfuse
67H6152
Fuse Block; Fuse Holder Type Littelfuse 67H6152
FUSE BLOCK; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:60A; Fuse Size Held:MAXI; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:MAXI MAB Series; Voltage Rating VAC:32V; Voltage Rating VDC:32V RoHS Compliant: Yes

FUSE BLOCK; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:60A; Fuse Size Held:MAXI; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:MAXI MAB Series; Voltage Rating VAC:32V; Voltage Rating VDC:32V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 0MAB0001F F1085-ND 67H6152
Product Name MAB - 32V In-Line Screw Terminal Fuse Holder Fuseholders Fuse Block; Fuse Holder Type Littelfuse
Normal Operating Current 60 amps 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1728-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
Straight PC Leg Fuse Clip-w/o Orientation Leg - 3517 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
5 suppliers
3 Pole Fuse Holder - 1492-FB3J60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Approvals / Ratings UL
View Details
2 suppliers
Fuse Holders - 1884478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details