Littelfuse, Inc. 482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. 04822001ZXPF

Description
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
Request a Quote Datasheet
Description
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. - 04822001ZXPF - Littelfuse, Inc.
Rosemont, IL, United States
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.
04822001ZXPF
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. 04822001ZXPF
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.

482 Series - Alarm indicating fuse for Telecommunications and control panel circuits.

Supplier's Site Datasheet
Fuseholders - F4954-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4954-ND
Fuseholders F4954-ND
Fuse Holder 20A 125V 1 Circuit Blade Panel Mount

Fuse Holder 20A 125V 1 Circuit Blade Panel Mount

Buy Now Datasheet
Fuse Holder, Indicating Fuse, Panel; Fuse Holder Type Littelfuse - 12J3778 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Indicating Fuse, Panel; Fuse Holder Type Littelfuse
12J3778
Fuse Holder, Indicating Fuse, Panel; Fuse Holder Type Littelfuse 12J3778
FUSE HOLDER, INDICATING FUSE, PANEL; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:20A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:482 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

FUSE HOLDER, INDICATING FUSE, PANEL; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:20A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:482 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 04822001ZXPF F4954-ND 12J3778
Product Name 482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. Fuseholders Fuse Holder, Indicating Fuse, Panel; Fuse Holder Type Littelfuse
Normal Operating Current 15 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses Auto In-line fuse holders - VF-59 With/without LED -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuseholder Open Design, Holder for MSF 125, vertical, THT - FMS (125V) - SCHURTER Inc
Specs
Normal Operating Current 5 amps
Rated Operating Voltage 125 volts
Mounting PC Mount; PCB
View Details