Littelfuse, Inc. 155 - ATO® 155 08680062H

Description
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder Body is a component part of the ATO® 155 Series fuse holder that accepts ATO® and FKS blade-style fuses (sold separately). The body carries a UL 94 V-2 flammability rating and features mounting arms for simple panel-mounting. Accepts ATO® and FKS blade-style fuses (sold separately) UL 94 V-2 flammability rating
Request a Quote Datasheet
Description
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder Body is a component part of the ATO® 155 Series fuse holder that accepts ATO® and FKS blade-style fuses (sold separately). The body carries a UL 94 V-2 flammability rating and features mounting arms for simple panel-mounting. Accepts ATO® and FKS blade-style fuses (sold separately) UL 94 V-2 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
155 - ATO® 155 - 08680062H - Littelfuse, Inc.
Rosemont, IL, United States
155 - ATO® 155
08680062H
155 - ATO® 155 08680062H
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder Body is a component part of the ATO® 155 Series fuse holder that accepts ATO® and FKS blade-style fuses (sold separately). The body carries a UL 94 V-2 flammability rating and features mounting arms for simple panel-mounting. Accepts ATO® and FKS blade-style fuses (sold separately) UL 94 V-2 flammability rating

The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder Body is a component part of the ATO® 155 Series fuse holder that accepts ATO® and FKS blade-style fuses (sold separately). The body carries a UL 94 V-2 flammability rating and features mounting arms for simple panel-mounting. Accepts ATO® and FKS blade-style fuses (sold separately) UL 94 V-2 flammability rating

Supplier's Site Datasheet
Fuse Holders - 552320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
552320
Fuse Holders 552320
BODY ATO-IN-FOR 155300/155400 PACKED 100

BODY ATO-IN-FOR 155300/155400 PACKED 100

Supplier's Site
Fuseholders - F7183-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F7183-ND
Fuseholders F7183-ND
Fuse Holder 1 Circuit Blade Panel Mount

Fuse Holder 1 Circuit Blade Panel Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. DigiKey
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 08680062H 552320 F7183-ND
Product Name 155 - ATO® 155 Fuse Holders Fuseholders
Mounting In-Line Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3895-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
5mm x 20mm Fuse Cover, PVC - 3527C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
View Details
Fuse Holder - 10568353 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - 2375266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 15 amps
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details