Littelfuse, Inc. High Current Cartridge Fuse Clips 124041

Description
High current clips for 10 and 6.3 mm diameter specially designed for application with cartridge fuses up to 63 Amp. Lead-free and RoHS compliant Designed for high-current applications, up to 63 Amp Higher current ratings attained using high performance Cu alloy Tin-plated leads for easy soldering process UL recognized to UL 4248-1 and CSA 4248.1 Designed for applications with PC boards, also suitable for rivet installation Compatible to varieties of applications using cartridge fuses
Description
High current clips for 10 and 6.3 mm diameter specially designed for application with cartridge fuses up to 63 Amp. Lead-free and RoHS compliant Designed for high-current applications, up to 63 Amp Higher current ratings attained using high performance Cu alloy Tin-plated leads for easy soldering process UL recognized to UL 4248-1 and CSA 4248.1 Designed for applications with PC boards, also suitable for rivet installation Compatible to varieties of applications using cartridge fuses

Suppliers

Company
Product
Description
Supplier Links
High Current Cartridge Fuse Clips - 124041 - Littelfuse, Inc.
Rosemont, IL, United States
High Current Cartridge Fuse Clips
124041
High Current Cartridge Fuse Clips 124041
High current clips for 10 and 6.3 mm diameter specially designed for application with cartridge fuses up to 63 Amp. Lead-free and RoHS compliant Designed for high-current applications, up to 63 Amp Higher current ratings attained using high performance Cu alloy Tin-plated leads for easy soldering process UL recognized to UL 4248-1 and CSA 4248.1 Designed for applications with PC boards, also suitable for rivet installation Compatible to varieties of applications using cartridge fuses

High current clips for 10 and 6.3 mm diameter specially designed for application with cartridge fuses up to 63 Amp. Lead-free and RoHS compliant Designed for high-current applications, up to 63 Amp Higher current ratings attained using high performance Cu alloy Tin-plated leads for easy soldering process UL recognized to UL 4248-1 and CSA 4248.1 Designed for applications with PC boards, also suitable for rivet installation Compatible to varieties of applications using cartridge fuses

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 124041
Product Name High Current Cartridge Fuse Clips
Normal Operating Current 63 amps
Unlock Full Specs
to access all available technical data

Similar Products

2 Pole Fuse Holder - 1492-FB2J60-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Approvals / Ratings UL
View Details
2 suppliers
Auto Fuses holder - VF-703E2A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
3AG-Fuse Holder-Molded Base - 3523 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers