Littelfuse, Inc. Fuseholder; Fuse Holder Type Littelfuse 0MAB0001XBP

Description
FUSEHOLDER; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:60A; Fuse Size Held:MAXI; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:MAB BP Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes
Description
FUSEHOLDER; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:60A; Fuse Size Held:MAXI; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:MAB BP Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuseholder; Fuse Holder Type Littelfuse - 53M4990 - Newark, An Avnet Company
Chicago, IL, United States
Fuseholder; Fuse Holder Type Littelfuse
53M4990
Fuseholder; Fuse Holder Type Littelfuse 53M4990
FUSEHOLDER; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:60A; Fuse Size Held:MAXI; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:MAB BP Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

FUSEHOLDER; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:60A; Fuse Size Held:MAXI; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:MAB BP Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 53M4990
Product Name Fuseholder; Fuse Holder Type Littelfuse
Normal Operating Current 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2165345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (F1)
View Details