Littelfuse, Inc. FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0002SXJ

Description
The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002SXJ) features 3.7" (94mm) 12 AWG GXL wire leads with orange insulation for heavy-duty applications. It is rated for up to 30-amp MINI® blade fuses (sold separately). Compatible with 32V and 58V MINI® blade fuses up to 30 amps (sold separately) Black body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 12 AWG GXL cross-link wire leads with orange insulation 3.7" (94mm) lead wires UL 94 V-0 flammability rating
Request a Quote Datasheet
Description
The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002SXJ) features 3.7" (94mm) 12 AWG GXL wire leads with orange insulation for heavy-duty applications. It is rated for up to 30-amp MINI® blade fuses (sold separately). Compatible with 32V and 58V MINI® blade fuses up to 30 amps (sold separately) Black body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 12 AWG GXL cross-link wire leads with orange insulation 3.7" (94mm) lead wires UL 94 V-0 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHM - 32-58V In-Line Waterproof Blade Fuse Holder - 0FHM0002SXJ - Littelfuse, Inc.
Rosemont, IL, United States
FHM - 32-58V In-Line Waterproof Blade Fuse Holder
0FHM0002SXJ
FHM - 32-58V In-Line Waterproof Blade Fuse Holder 0FHM0002SXJ
The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002SXJ) features 3.7" (94mm) 12 AWG GXL wire leads with orange insulation for heavy-duty applications. It is rated for up to 30-amp MINI® blade fuses (sold separately). Compatible with 32V and 58V MINI® blade fuses up to 30 amps (sold separately) Black body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 12 AWG GXL cross-link wire leads with orange insulation 3.7" (94mm) lead wires UL 94 V-0 flammability rating

The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover that connects with the fuse holder body to form a sealed enclosure. The protective enclosure meets IP67 dustproof and waterproof standards.This model of the MINI® FHM Series fuse holder (0FHM0002SXJ) features 3.7" (94mm) 12 AWG GXL wire leads with orange insulation for heavy-duty applications. It is rated for up to 30-amp MINI® blade fuses (sold separately). Compatible with 32V and 58V MINI® blade fuses up to 30 amps (sold separately) Black body and cover create an IP67-rated dustproof and waterproof enclosure Heat-resistant 12 AWG GXL cross-link wire leads with orange insulation 3.7" (94mm) lead wires UL 94 V-0 flammability rating

Supplier's Site Datasheet
Fuseholders - 0FHM0002SXJ-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
0FHM0002SXJ-ND
Fuseholders 0FHM0002SXJ-ND
Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0FHM0002SXJ 0FHM0002SXJ-ND
Product Name FHM - 32-58V In-Line Waterproof Blade Fuse Holder Fuseholders
Normal Operating Current 22 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 92F1941 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
3 suppliers
Straight PC Leg Fuse Clip-with Orientation Leg - 3518P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
4 suppliers
1 Pole Fuse Holder - 1492-FB1M30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers