Littelfuse, Inc. 400 A Bolt-Down Stud-Mount Fuse Holder 0FHZ0241Z

Description
The ZCASE® SMZ Series Bolt-Down Stud-Mount Fuse Holder reduces the need for wiring and parts by allowing ZCASE® high-current fuses to be directly installed on an alternator, battery switch, or electrical relay. Thanks to an insulated M8 or M10 stud on the busbar, the compatible fuse (sold separately) and output cable with a ring terminal (not included) can be assembled using the included standard nut.The SMZ Series M8 ZCASE® fuse holder is available with an M6, M8, or M10 mounting hole to meet the requirements of various applications, and the M10 ZCASE® fuse holder features an M10 mounting hole. Various configurations, including with a protective cover for the fuse only, with a protective cover for the fuse and mounting stud, and without a cover, are available. Accepts high-current ZCASE® single bolt-down M8-size or M10-size fuses, depending on the model (fuses sold separately) Available mounting hole sizes include M6, M8, and M10 Up to 3 SMZ Series fuse holders can be stacked to protect multiple circuits Space-saving design eliminates the need to wire in a separate fuse holder or power distribution module (PDM) Tin-plated copper busbar offers corrosion resistance Red UL 94 V-0-rated cover prevents accidental contact Available with cover for fuse only or cover for fuse and mounting stud Total continuous current should not exceed 400 A per holder
Request a Quote Datasheet
Description
The ZCASE® SMZ Series Bolt-Down Stud-Mount Fuse Holder reduces the need for wiring and parts by allowing ZCASE® high-current fuses to be directly installed on an alternator, battery switch, or electrical relay. Thanks to an insulated M8 or M10 stud on the busbar, the compatible fuse (sold separately) and output cable with a ring terminal (not included) can be assembled using the included standard nut.The SMZ Series M8 ZCASE® fuse holder is available with an M6, M8, or M10 mounting hole to meet the requirements of various applications, and the M10 ZCASE® fuse holder features an M10 mounting hole. Various configurations, including with a protective cover for the fuse only, with a protective cover for the fuse and mounting stud, and without a cover, are available. Accepts high-current ZCASE® single bolt-down M8-size or M10-size fuses, depending on the model (fuses sold separately) Available mounting hole sizes include M6, M8, and M10 Up to 3 SMZ Series fuse holders can be stacked to protect multiple circuits Space-saving design eliminates the need to wire in a separate fuse holder or power distribution module (PDM) Tin-plated copper busbar offers corrosion resistance Red UL 94 V-0-rated cover prevents accidental contact Available with cover for fuse only or cover for fuse and mounting stud Total continuous current should not exceed 400 A per holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 A Bolt-Down Stud-Mount Fuse Holder - 0FHZ0241Z - Littelfuse, Inc.
Rosemont, IL, United States
400 A Bolt-Down Stud-Mount Fuse Holder
0FHZ0241Z
400 A Bolt-Down Stud-Mount Fuse Holder 0FHZ0241Z
The ZCASE® SMZ Series Bolt-Down Stud-Mount Fuse Holder reduces the need for wiring and parts by allowing ZCASE® high-current fuses to be directly installed on an alternator, battery switch, or electrical relay. Thanks to an insulated M8 or M10 stud on the busbar, the compatible fuse (sold separately) and output cable with a ring terminal (not included) can be assembled using the included standard nut.The SMZ Series M8 ZCASE® fuse holder is available with an M6, M8, or M10 mounting hole to meet the requirements of various applications, and the M10 ZCASE® fuse holder features an M10 mounting hole. Various configurations, including with a protective cover for the fuse only, with a protective cover for the fuse and mounting stud, and without a cover, are available. Accepts high-current ZCASE® single bolt-down M8-size or M10-size fuses, depending on the model (fuses sold separately) Available mounting hole sizes include M6, M8, and M10 Up to 3 SMZ Series fuse holders can be stacked to protect multiple circuits Space-saving design eliminates the need to wire in a separate fuse holder or power distribution module (PDM) Tin-plated copper busbar offers corrosion resistance Red UL 94 V-0-rated cover prevents accidental contact Available with cover for fuse only or cover for fuse and mounting stud Total continuous current should not exceed 400 A per holder

The ZCASE® SMZ Series Bolt-Down Stud-Mount Fuse Holder reduces the need for wiring and parts by allowing ZCASE® high-current fuses to be directly installed on an alternator, battery switch, or electrical relay. Thanks to an insulated M8 or M10 stud on the busbar, the compatible fuse (sold separately) and output cable with a ring terminal (not included) can be assembled using the included standard nut.The SMZ Series M8 ZCASE® fuse holder is available with an M6, M8, or M10 mounting hole to meet the requirements of various applications, and the M10 ZCASE® fuse holder features an M10 mounting hole. Various configurations, including with a protective cover for the fuse only, with a protective cover for the fuse and mounting stud, and without a cover, are available. Accepts high-current ZCASE® single bolt-down M8-size or M10-size fuses, depending on the model (fuses sold separately) Available mounting hole sizes include M6, M8, and M10 Up to 3 SMZ Series fuse holders can be stacked to protect multiple circuits Space-saving design eliminates the need to wire in a separate fuse holder or power distribution module (PDM) Tin-plated copper busbar offers corrosion resistance Red UL 94 V-0-rated cover prevents accidental contact Available with cover for fuse only or cover for fuse and mounting stud Total continuous current should not exceed 400 A per holder

Supplier's Site Datasheet
Fuseholders - 5346-0FHZ0241Z-ND - DigiKey
Thief River Falls, MN, United States
FUSE HOLDER ACCESSORIES

FUSE HOLDER ACCESSORIES

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0FHZ0241Z 5346-0FHZ0241Z-ND
Product Name 400 A Bolt-Down Stud-Mount Fuse Holder Fuseholders
Normal Operating Current 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 563756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Operating Temperature 59 to 86 F (15 to 30 C)
View Details
Fuseholders - 486-1740-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
2 suppliers
Horizontal Fuse Entry Standard Auto Blade Holder - 3550-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
5 suppliers
Street Lighting Fuse Boxes - CS0605-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details