Littelfuse, Inc. Fuseholders 057100CCLXP

Description
Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 5666-057100CCLXP-ND - DigiKey
Thief River Falls, MN, United States
Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount

Fuse Holder 30A 600V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 10.3Mm, Panel Mount; Fuse Holder Type Littelfuse - 12J4520 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 10.3Mm, Panel Mount; Fuse Holder Type Littelfuse
12J4520
Fuse Holder, 10.3Mm, Panel Mount; Fuse Holder Type Littelfuse 12J4520
FUSE HOLDER, 10.3MM, PANEL MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:571 Series RoHS Compliant: Yes

FUSE HOLDER, 10.3MM, PANEL MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:571 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 5666-057100CCLXP-ND 12J4520
Product Name Fuseholders Fuse Holder, 10.3Mm, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 6299925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
Fuse Carrier for 5x20mm fuses - 80920210 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - V-206CH(PTF/50) Shocksafe -  - VICFUSE
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-3930-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Panel Mount
View Details