Littelfuse, Inc. 498 - 58 V Bolt-Down High-Current Fuse Holder 0498900.TXN

Description
Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional fuse holders to create a multi-fuse block. Compatible with MIDI® bolt-down fuses (sold separately) up to 200 amps, the high-amp fuse holder comes with a protective thermoplastic cover that can be tethered to the base.This model of the MIDI® 498 Series fuse holder (0498900.TXN) includes a base without mounting tabs and a protective cover with cable openings at the ends. Split washers and hex nuts are included for simple installation of a fuse on the M5 threaded studs. Base style 1 without mounting tabs is designed for in-board mounting with M3 mounting holes M5 threaded studs, split washers, and hex nuts for simple fuse installation Protective cover openings at the ends (positions A and D; see 2D drawing) accommodate heavy-duty cables
Request a Quote Datasheet
Description
Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional fuse holders to create a multi-fuse block. Compatible with MIDI® bolt-down fuses (sold separately) up to 200 amps, the high-amp fuse holder comes with a protective thermoplastic cover that can be tethered to the base.This model of the MIDI® 498 Series fuse holder (0498900.TXN) includes a base without mounting tabs and a protective cover with cable openings at the ends. Split washers and hex nuts are included for simple installation of a fuse on the M5 threaded studs. Base style 1 without mounting tabs is designed for in-board mounting with M3 mounting holes M5 threaded studs, split washers, and hex nuts for simple fuse installation Protective cover openings at the ends (positions A and D; see 2D drawing) accommodate heavy-duty cables
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
498 - 58 V Bolt-Down High-Current Fuse Holder - 0498900.TXN - Littelfuse, Inc.
Rosemont, IL, United States
498 - 58 V Bolt-Down High-Current Fuse Holder
0498900.TXN
498 - 58 V Bolt-Down High-Current Fuse Holder 0498900.TXN
Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional fuse holders to create a multi-fuse block. Compatible with MIDI® bolt-down fuses (sold separately) up to 200 amps, the high-amp fuse holder comes with a protective thermoplastic cover that can be tethered to the base.This model of the MIDI® 498 Series fuse holder (0498900.TXN) includes a base without mounting tabs and a protective cover with cable openings at the ends. Split washers and hex nuts are included for simple installation of a fuse on the M5 threaded studs. Base style 1 without mounting tabs is designed for in-board mounting with M3 mounting holes M5 threaded studs, split washers, and hex nuts for simple fuse installation Protective cover openings at the ends (positions A and D; see 2D drawing) accommodate heavy-duty cables

Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional fuse holders to create a multi-fuse block. Compatible with MIDI® bolt-down fuses (sold separately) up to 200 amps, the high-amp fuse holder comes with a protective thermoplastic cover that can be tethered to the base.This model of the MIDI® 498 Series fuse holder (0498900.TXN) includes a base without mounting tabs and a protective cover with cable openings at the ends. Split washers and hex nuts are included for simple installation of a fuse on the M5 threaded studs. Base style 1 without mounting tabs is designed for in-board mounting with M3 mounting holes M5 threaded studs, split washers, and hex nuts for simple fuse installation Protective cover openings at the ends (positions A and D; see 2D drawing) accommodate heavy-duty cables

Supplier's Site Datasheet
Fuseholders - F11434-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F11434-ND
Fuseholders F11434-ND
Fuse Holder 200A 32V 1 Circuit Bolt Down Panel Mount

Fuse Holder 200A 32V 1 Circuit Bolt Down Panel Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0498900.TXN F11434-ND
Product Name 498 - 58 V Bolt-Down High-Current Fuse Holder Fuseholders
Normal Operating Current 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 55156371 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
Auto Fuses holder - AGU-522B -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
SMT 2 in 1 Auto Blade Holder-onT&R, Blue - 3587-15TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0545-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details