Littelfuse, Inc. FKH - ATO® FKH 178.6152.0002

Description
The ATO® FKH Series 32V In-Line Blade Fuse Holder with Spring Leaf Terminals comes with a heat-resistant thermoplastic body featuring a UL 94 V-0 flammability rating. This complete fuse holder includes DFK-2 spring leaf terminals for simple in-line installation. Accepts 32V ATO® blade-style fuses up to 30 amps (sold separately) Also compatible with FKS fuses at 80V DC In-line installation style DFK-2 spring leaf terminals
Request a Quote Datasheet
Description
The ATO® FKH Series 32V In-Line Blade Fuse Holder with Spring Leaf Terminals comes with a heat-resistant thermoplastic body featuring a UL 94 V-0 flammability rating. This complete fuse holder includes DFK-2 spring leaf terminals for simple in-line installation. Accepts 32V ATO® blade-style fuses up to 30 amps (sold separately) Also compatible with FKS fuses at 80V DC In-line installation style DFK-2 spring leaf terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FKH - ATO® FKH - 178.6152.0002 - Littelfuse, Inc.
Rosemont, IL, United States
FKH - ATO® FKH
178.6152.0002
FKH - ATO® FKH 178.6152.0002
The ATO® FKH Series 32V In-Line Blade Fuse Holder with Spring Leaf Terminals comes with a heat-resistant thermoplastic body featuring a UL 94 V-0 flammability rating. This complete fuse holder includes DFK-2 spring leaf terminals for simple in-line installation. Accepts 32V ATO® blade-style fuses up to 30 amps (sold separately) Also compatible with FKS fuses at 80V DC In-line installation style DFK-2 spring leaf terminals

The ATO® FKH Series 32V In-Line Blade Fuse Holder with Spring Leaf Terminals comes with a heat-resistant thermoplastic body featuring a UL 94 V-0 flammability rating. This complete fuse holder includes DFK-2 spring leaf terminals for simple in-line installation. Accepts 32V ATO® blade-style fuses up to 30 amps (sold separately) Also compatible with FKS fuses at 80V DC In-line installation style DFK-2 spring leaf terminals

Supplier's Site Datasheet
Fuseholders - 178.6152.0002-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
178.6152.0002-ND
Fuseholders 178.6152.0002-ND
Fuse Holder 80V 1 Circuit Blade Chassis Mount

Fuse Holder 80V 1 Circuit Blade Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 178.6152.0002 178.6152.0002-ND
Product Name FKH - ATO® FKH Fuseholders
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap-In PC Fuse Clips w/End Stop - 3521 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Shock-Safe Fuseholder, 6.3 x 32 mm, Fingergrip, IP68 - 231549P - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 16 amps
Rated Operating Voltage 250 volts
View Details