Littelfuse, Inc. 32V MEGA® & MIDI® Fuse DC Power Distribution Box 07981002ZXS

Description
Featuring bussed inputs for 4 MEGA® and 2 MIDI® bolt-down fuses, the LTX Series 32V MEGA® & MIDI® Fuse DC Power Distribution Box (07981002ZXS) is a high-current sealed primary fuse box that can be installed in the battery box or near the battery box to fuse major feeder cables.This power distribution module (PDM) has a sealed enclosure that protects the MEGA® and MIDI® bolt-down fuse connections. Plus, the multi-fuse holder is designed to accommodate cable seals (sold separately) to create an IP66 dust-tight, waterproof fuse box for use in the harshest environments.Made for high current loads, the LTX Series DC power distribution module features a single input, which reduces the number of large gauge cables that need to be attached to the battery. Assembly includes the fuse holder base, cover, gasket, busbar, and tether Dust-tight, waterproof fuse box can be achieved with the use of cable seals (sold separately)
Request a Quote Datasheet
Description
Featuring bussed inputs for 4 MEGA® and 2 MIDI® bolt-down fuses, the LTX Series 32V MEGA® & MIDI® Fuse DC Power Distribution Box (07981002ZXS) is a high-current sealed primary fuse box that can be installed in the battery box or near the battery box to fuse major feeder cables.This power distribution module (PDM) has a sealed enclosure that protects the MEGA® and MIDI® bolt-down fuse connections. Plus, the multi-fuse holder is designed to accommodate cable seals (sold separately) to create an IP66 dust-tight, waterproof fuse box for use in the harshest environments.Made for high current loads, the LTX Series DC power distribution module features a single input, which reduces the number of large gauge cables that need to be attached to the battery. Assembly includes the fuse holder base, cover, gasket, busbar, and tether Dust-tight, waterproof fuse box can be achieved with the use of cable seals (sold separately)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V MEGA® & MIDI® Fuse DC Power Distribution Box - 07981002ZXS - Littelfuse, Inc.
Rosemont, IL, United States
32V MEGA® & MIDI® Fuse DC Power Distribution Box
07981002ZXS
32V MEGA® & MIDI® Fuse DC Power Distribution Box 07981002ZXS
Featuring bussed inputs for 4 MEGA® and 2 MIDI® bolt-down fuses, the LTX Series 32V MEGA® & MIDI® Fuse DC Power Distribution Box (07981002ZXS) is a high-current sealed primary fuse box that can be installed in the battery box or near the battery box to fuse major feeder cables.This power distribution module (PDM) has a sealed enclosure that protects the MEGA® and MIDI® bolt-down fuse connections. Plus, the multi-fuse holder is designed to accommodate cable seals (sold separately) to create an IP66 dust-tight, waterproof fuse box for use in the harshest environments.Made for high current loads, the LTX Series DC power distribution module features a single input, which reduces the number of large gauge cables that need to be attached to the battery. Assembly includes the fuse holder base, cover, gasket, busbar, and tether Dust-tight, waterproof fuse box can be achieved with the use of cable seals (sold separately)

Featuring bussed inputs for 4 MEGA® and 2 MIDI® bolt-down fuses, the LTX Series 32V MEGA® & MIDI® Fuse DC Power Distribution Box (07981002ZXS) is a high-current sealed primary fuse box that can be installed in the battery box or near the battery box to fuse major feeder cables.This power distribution module (PDM) has a sealed enclosure that protects the MEGA® and MIDI® bolt-down fuse connections. Plus, the multi-fuse holder is designed to accommodate cable seals (sold separately) to create an IP66 dust-tight, waterproof fuse box for use in the harshest environments.Made for high current loads, the LTX Series DC power distribution module features a single input, which reduces the number of large gauge cables that need to be attached to the battery. Assembly includes the fuse holder base, cover, gasket, busbar, and tether Dust-tight, waterproof fuse box can be achieved with the use of cable seals (sold separately)

Supplier's Site Datasheet
Fuseholders - F8298-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F8298-ND
Fuseholders F8298-ND
Fuse Power Distribution Module 240A 32V 6 Circuit Bolt Down Chassis Mount

Fuse Power Distribution Module 240A 32V 6 Circuit Bolt Down Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 07981002ZXS F8298-ND
Product Name 32V MEGA® & MIDI® Fuse DC Power Distribution Box Fuseholders
Normal Operating Current 240 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 334183 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Auto Fuses Auto fuse clips - VF-125 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Phenolic Base Holder for 4 3AG Fuses - 3539 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers
Street Lighting Fuse Boxes - CS0529-000 - TE Connectivity
Specs
Normal Operating Current 2 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details