Littelfuse, Inc. FHA - 32V In-Line Blade Fuse Holder 0FHA0020Z

Description
The ATO® FHA Series 32V Standard-Duty In-Line Blade Fuse Holder with 20A Fuse is ideal for accessory lighting and panel display and electronics circuit protection. The black heat-resistant body accepts ATO® blade fuses up to 20 amps (20-amp fuse included), while 4" black 16 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. Compatible with ATO® blade fuses up to 20 amps Includes a 20-amp ATO® blade fuse Black heat-resistant body with UL 94 V-0 flammability rating 4" black 16 AWG GXL wire leads with 0.25" end strips enable simple in-line installation
Request a Quote Datasheet
Description
The ATO® FHA Series 32V Standard-Duty In-Line Blade Fuse Holder with 20A Fuse is ideal for accessory lighting and panel display and electronics circuit protection. The black heat-resistant body accepts ATO® blade fuses up to 20 amps (20-amp fuse included), while 4" black 16 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. Compatible with ATO® blade fuses up to 20 amps Includes a 20-amp ATO® blade fuse Black heat-resistant body with UL 94 V-0 flammability rating 4" black 16 AWG GXL wire leads with 0.25" end strips enable simple in-line installation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHA - 32V In-Line Blade Fuse Holder - 0FHA0020Z - Littelfuse, Inc.
Rosemont, IL, United States
FHA - 32V In-Line Blade Fuse Holder
0FHA0020Z
FHA - 32V In-Line Blade Fuse Holder 0FHA0020Z
The ATO® FHA Series 32V Standard-Duty In-Line Blade Fuse Holder with 20A Fuse is ideal for accessory lighting and panel display and electronics circuit protection. The black heat-resistant body accepts ATO® blade fuses up to 20 amps (20-amp fuse included), while 4" black 16 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. Compatible with ATO® blade fuses up to 20 amps Includes a 20-amp ATO® blade fuse Black heat-resistant body with UL 94 V-0 flammability rating 4" black 16 AWG GXL wire leads with 0.25" end strips enable simple in-line installation

The ATO® FHA Series 32V Standard-Duty In-Line Blade Fuse Holder with 20A Fuse is ideal for accessory lighting and panel display and electronics circuit protection. The black heat-resistant body accepts ATO® blade fuses up to 20 amps (20-amp fuse included), while 4" black 16 AWG GXL wire leads with 0.25" end strips allow simple in-line installation. Compatible with ATO® blade fuses up to 20 amps Includes a 20-amp ATO® blade fuse Black heat-resistant body with UL 94 V-0 flammability rating 4" black 16 AWG GXL wire leads with 0.25" end strips enable simple in-line installation

Supplier's Site Datasheet
Fuseholders - 0FHA0020Z-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
0FHA0020Z-ND
Fuseholders 0FHA0020Z-ND
Fuse Holder 30A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 30A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 0FHA0020Z 0FHA0020Z-ND
Product Name FHA - 32V In-Line Blade Fuse Holder Fuseholders
Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

THM-Vertical Entry Mini Auto Blade Fuse Holder, Blue - 3568-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
2 suppliers
Fuse Holder - 339813 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Street Lighting Fuse Boxes - CK0312-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details